icotek Corp EMC-KVT-DS | Split EMC Cable Gland- for Shielding Cables with Connectors, Thread Size M32/M63 / IP55 99556

Description
The split cable gland EMC-KVT-DS is based on the standard icotek KVT product. However, the EMC-KVT-DS has been metallized (galvanize coated) to create a conductive surface. The first cable grommet (KT) is used for strain relief and cable sealing on the cable jacket. The second grommet (EMC-KT) contacts the cable shield at a full 360 degrees. The conductive flat gasket included in the scope of delivery makes contact between the cable gland and the conductive housing wall. The EMC-KVT-DS can thus be fixed using a plastic lock nut. Alternatively, an additional contact to the metal wall can be made using a special EMC lock nut. Advantages & Benefits Both conducted and field-bound disturbances can be reliably diverted Scratch-resistant surface Contacting the cable shield over 360° EMC grommets made entirely from conductive elastomer Very good dissipation values Very good shielding effect with regard to EMC tightness
Datasheet
Description
The split cable gland EMC-KVT-DS is based on the standard icotek KVT product. However, the EMC-KVT-DS has been metallized (galvanize coated) to create a conductive surface. The first cable grommet (KT) is used for strain relief and cable sealing on the cable jacket. The second grommet (EMC-KT) contacts the cable shield at a full 360 degrees. The conductive flat gasket included in the scope of delivery makes contact between the cable gland and the conductive housing wall. The EMC-KVT-DS can thus be fixed using a plastic lock nut. Alternatively, an additional contact to the metal wall can be made using a special EMC lock nut. Advantages & Benefits Both conducted and field-bound disturbances can be reliably diverted Scratch-resistant surface Contacting the cable shield over 360° EMC grommets made entirely from conductive elastomer Very good dissipation values Very good shielding effect with regard to EMC tightness
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMC-KVT-DS | Split EMC Cable Gland- for Shielding Cables with Connectors, Thread Size M32/M63 / IP55 - 99556 - icotek Corp
Chicago, IL, United States
EMC-KVT-DS | Split EMC Cable Gland- for Shielding Cables with Connectors, Thread Size M32/M63 / IP55
99556
EMC-KVT-DS | Split EMC Cable Gland- for Shielding Cables with Connectors, Thread Size M32/M63 / IP55 99556
The split cable gland EMC-KVT-DS is based on the standard icotek KVT product. However, the EMC-KVT-DS has been metallized (galvanize coated) to create a conductive surface. The first cable grommet (KT) is used for strain relief and cable sealing on the cable jacket. The second grommet (EMC-KT) contacts the cable shield at a full 360 degrees. The conductive flat gasket included in the scope of delivery makes contact between the cable gland and the conductive housing wall. The EMC-KVT-DS can thus be fixed using a plastic lock nut. Alternatively, an additional contact to the metal wall can be made using a special EMC lock nut. Advantages & Benefits Both conducted and field-bound disturbances can be reliably diverted Scratch-resistant surface Contacting the cable shield over 360° EMC grommets made entirely from conductive elastomer Very good dissipation values Very good shielding effect with regard to EMC tightness

The split cable gland EMC-KVT-DS is based on the standard icotek KVT product. However, the EMC-KVT-DS has been metallized (galvanize coated) to create a conductive surface.

The first cable grommet (KT) is used for strain relief and cable sealing on the cable jacket. The second grommet (EMC-KT) contacts the cable shield at a full 360 degrees.

The conductive flat gasket included in the scope of delivery makes contact between the cable gland and the conductive housing wall. The EMC-KVT-DS can thus be fixed using a plastic lock nut. Alternatively, an additional contact to the metal wall can be made using a special EMC lock nut.


Advantages & Benefits

  • Both conducted and field-bound disturbances can be reliably diverted
  • Scratch-resistant surface
  • Contacting the cable shield over 360°
  • EMC grommets made entirely from conductive elastomer
  • Very good dissipation values
  • Very good shielding effect with regard to EMC tightness
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Sealing Glands
Product Number 99556
Product Name EMC-KVT-DS | Split EMC Cable Gland- for Shielding Cables with Connectors, Thread Size M32/M63 / IP55
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG604002R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA
View Details
Cable Glands - 2084380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Brass
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Traction Relief Cable Gland - 5306116 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm21) - PS2T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details