icotek Corp KEL-BES-S Split Cable Gland with Brush Strips- for cable pass-through, thread sizes M32 / M50 51540

Description
For round metric cut-outs M32/M50 icotek offers the split cable gland with brush strips KEL-BES-S round. It can be either directly snapped into the cut-out or screwed with a locknut, which is included in the shipment. Split cable glands with brush strips KEL-BES-S are suited for routing cables into server racks, control panels and electrical enclosures. Due to the split frame the KEL-BES-S can also be subsequently installed around the routed cables. Note: Snap-in mounting possible if wall thickness is 1 - 2.5 mm. For wall thickness < 1 mm and > 2.5 mm, a locknut must be used. Advantages & Benefits Fast and easy assembly Subsequent assembly possible Versatile utilization Allows reduced airflow while filtering out dust, hair and larger particulate matter Visual screening Protects cables against wear due to sharp edges of the cut-out
Datasheet
Description
For round metric cut-outs M32/M50 icotek offers the split cable gland with brush strips KEL-BES-S round. It can be either directly snapped into the cut-out or screwed with a locknut, which is included in the shipment. Split cable glands with brush strips KEL-BES-S are suited for routing cables into server racks, control panels and electrical enclosures. Due to the split frame the KEL-BES-S can also be subsequently installed around the routed cables. Note: Snap-in mounting possible if wall thickness is 1 - 2.5 mm. For wall thickness < 1 mm and > 2.5 mm, a locknut must be used. Advantages & Benefits Fast and easy assembly Subsequent assembly possible Versatile utilization Allows reduced airflow while filtering out dust, hair and larger particulate matter Visual screening Protects cables against wear due to sharp edges of the cut-out
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-BES-S Split Cable Gland with Brush Strips- for cable pass-through, thread sizes M32 / M50 - 51540 - icotek Corp
Chicago, IL, United States
KEL-BES-S Split Cable Gland with Brush Strips- for cable pass-through, thread sizes M32 / M50
51540
KEL-BES-S Split Cable Gland with Brush Strips- for cable pass-through, thread sizes M32 / M50 51540
For round metric cut-outs M32/M50 icotek offers the split cable gland with brush strips KEL-BES-S round. It can be either directly snapped into the cut-out or screwed with a locknut, which is included in the shipment. Split cable glands with brush strips KEL-BES-S are suited for routing cables into server racks, control panels and electrical enclosures. Due to the split frame the KEL-BES-S can also be subsequently installed around the routed cables. Note: Snap-in mounting possible if wall thickness is 1 - 2.5 mm. For wall thickness < 1 mm and > 2.5 mm, a locknut must be used. Advantages & Benefits Fast and easy assembly Subsequent assembly possible Versatile utilization Allows reduced airflow while filtering out dust, hair and larger particulate matter Visual screening Protects cables against wear due to sharp edges of the cut-out

For round metric cut-outs M32/M50 icotek offers the split cable gland with brush strips KEL-BES-S round. It can be either directly snapped into the cut-out or screwed with a locknut, which is included in the shipment.

Split cable glands with brush strips KEL-BES-S are suited for routing cables into server racks, control panels and electrical enclosures. Due to the split frame the KEL-BES-S can also be subsequently installed around the routed cables.

Note: Snap-in mounting possible if wall thickness is 1 - 2.5 mm. For wall thickness < 1 mm and > 2.5 mm, a locknut must be used.


Advantages & Benefits

  • Fast and easy assembly
  • Subsequent assembly possible
  • Versatile utilization
  • Allows reduced airflow while filtering out dust, hair and larger particulate matter
  • Visual screening
  • Protects cables against wear due to sharp edges of the cut-out
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Sealing Glands
Product Number 51540
Product Name KEL-BES-S Split Cable Gland with Brush Strips- for cable pass-through, thread sizes M32 / M50
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Ps01) - PS1T40-24X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
View Details
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Cable Glands - 2705197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Stainless Steel; Stainless Steel
Opening Diameter 0.5906 to 1.06 inch (15 to 27 mm)
View Details