Golden Collar Technology Co., Ltd . PTFE Sanitary Gaskets

Description
PTFE sanitary gaskets are high-performance sealing solutions designed for use in applications requiring exceptional chemical resistance and hygiene. These gaskets are fabricated from polytetrafluoroethyl ene (PTFE), a material known for its outstanding non-stick properties, temperature resilience, and inertness. They are commonly used in industries such as food and beverage, pharmaceuticals, biotechnology, and chemical processing to ensure leak-proof connections in sanitary piping systems. Key Features: Superior Chemical Resistance: Wide Temperature Range Non-Stick Surface Hygienic and Non-Toxic Durability Low Friction Specifications: Material: 100% Virgin PTFE or PTFE composites Temperature Range: -200°C to +260°C (-328°F to +500°F) Chemical Resistance: Resistant to all known chemicals Standards Compliance: FDA, USP Class VI, 3-A Sanitary Standards Applications: Food and Beverage Processing:Ensure sanitary conditions in equipment such as pipes, valves, and tanks. Pharmaceutical and Biotech:Maintain sterile environments in production, packaging, and processing lines. Chemical Processing:Provide reliable sealing in systems handling corrosive and hazardous chemicals. Water Treatment:Guarantee leak-proof seals in filtration and purification systems.
Request a Quote
Description
PTFE sanitary gaskets are high-performance sealing solutions designed for use in applications requiring exceptional chemical resistance and hygiene. These gaskets are fabricated from polytetrafluoroethyl ene (PTFE), a material known for its outstanding non-stick properties, temperature resilience, and inertness. They are commonly used in industries such as food and beverage, pharmaceuticals, biotechnology, and chemical processing to ensure leak-proof connections in sanitary piping systems. Key Features: Superior Chemical Resistance: Wide Temperature Range Non-Stick Surface Hygienic and Non-Toxic Durability Low Friction Specifications: Material: 100% Virgin PTFE or PTFE composites Temperature Range: -200°C to +260°C (-328°F to +500°F) Chemical Resistance: Resistant to all known chemicals Standards Compliance: FDA, USP Class VI, 3-A Sanitary Standards Applications: Food and Beverage Processing:Ensure sanitary conditions in equipment such as pipes, valves, and tanks. Pharmaceutical and Biotech:Maintain sterile environments in production, packaging, and processing lines. Chemical Processing:Provide reliable sealing in systems handling corrosive and hazardous chemicals. Water Treatment:Guarantee leak-proof seals in filtration and purification systems.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTFE Sanitary Gaskets -  - Golden Collar Technology Co., Ltd .
Heyuan City, China
PTFE Sanitary Gaskets
PTFE Sanitary Gaskets
PTFE sanitary gaskets are high-performance sealing solutions designed for use in applications requiring exceptional chemical resistance and hygiene. These gaskets are fabricated from polytetrafluoroethyl ene (PTFE), a material known for its outstanding non-stick properties, temperature resilience, and inertness. They are commonly used in industries such as food and beverage, pharmaceuticals, biotechnology, and chemical processing to ensure leak-proof connections in sanitary piping systems. Key Features: Superior Chemical Resistance: Wide Temperature Range Non-Stick Surface Hygienic and Non-Toxic Durability Low Friction Specifications: Material: 100% Virgin PTFE or PTFE composites Temperature Range: -200°C to +260°C (-328°F to +500°F) Chemical Resistance: Resistant to all known chemicals Standards Compliance: FDA, USP Class VI, 3-A Sanitary Standards Applications: Food and Beverage Processing:Ensure sanitary conditions in equipment such as pipes, valves, and tanks. Pharmaceutical and Biotech:Maintain sterile environments in production, packaging, and processing lines. Chemical Processing:Provide reliable sealing in systems handling corrosive and hazardous chemicals. Water Treatment:Guarantee leak-proof seals in filtration and purification systems.

PTFE sanitary gaskets are high-performance sealing solutions designed for use in applications requiring exceptional chemical resistance and hygiene. These gaskets are fabricated from polytetrafluoroethylene (PTFE), a material known for its outstanding non-stick properties, temperature resilience, and inertness. They are commonly used in industries such as food and beverage, pharmaceuticals, biotechnology, and chemical processing to ensure leak-proof connections in sanitary piping systems.

Key Features:
Superior Chemical Resistance:
Wide Temperature Range
Non-Stick Surface
Hygienic and Non-Toxic
Durability
Low Friction

Specifications:
Material: 100% Virgin PTFE or PTFE composites
Temperature Range: -200°C to +260°C (-328°F to +500°F)
Chemical Resistance: Resistant to all known chemicals
Standards Compliance: FDA, USP Class VI, 3-A Sanitary Standards

Applications:
Food and Beverage Processing:Ensure sanitary conditions in equipment such as pipes, valves, and tanks.
Pharmaceutical and Biotech:Maintain sterile environments in production, packaging, and processing lines.
Chemical Processing:Provide reliable sealing in systems handling corrosive and hazardous chemicals.
Water Treatment:Guarantee leak-proof seals in filtration and purification systems.

Supplier's Site

Technical Specifications

  Golden Collar Technology Co., Ltd .
Product Category Gaskets and Gasketing
Product Name PTFE Sanitary Gaskets
Material Polytetrafluoroethylene (PTFE)
Unlock Full Specs
to access all available technical data

Similar Products

ptfe insulated gasket with high temperature resistance -  - Golden Collar Technology Co., Ltd .
Specs
Material Polytetrafluoroethylene (PTFE)
Gasket Dimensions 50mm * 40mm * 2mm(customizable)
View Details
ptfe tri clamp gasket -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Polytetrafluoroethylene (PTFE)
Gasket Dimensions customizable
Operating Temperature -328 to 500 F (-200 to 260 C)
View Details
ptfe packing rings -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Polytetrafluoroethylene (PTFE)
Gasket Dimensions Custom shapes and sizes
View Details
ptfe envelope gasket -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Polytetrafluoroethylene (PTFE)
Gasket Dimensions customizable
View Details