icotek Corp KEL-DPF Pyramid Cable Entry Grommets- for Single Cables with Diameters up to 70 mm, M25 - M85 / IP66 / IP68 / UL Type 12/4X* 50653

Description
The KEL-DPF was developed particularly for routing large or unknown sizes of unterminated cables into a control panel or machine (max. cable diameter 70 mm). Due to the flexibility and unique pyramid shape, cable entry and flexible positioning is much easier compared to using conventional cable glands. Also perfect for bundling or restraining large cables. Cutting of DPF grommets: Cable diameter less 20%. The corresponding diameters are marked on the grommet. It is recommended that additional strain relief be provided for cables using cable ties. For mounting the KEL-DPF sizes 75 and 85 we offer suitable wrenches with widths for M75 and M85 plastic locknuts. *4X for indoor use only Advantages & Benefits Quick assembly without tools It is possible to install rigid cables at angles Suitable for metric cut-outs Certified protection IP66/IP68 (acc. to EN 60529) Hexagonal locknut included in the delivery
Datasheet
Description
The KEL-DPF was developed particularly for routing large or unknown sizes of unterminated cables into a control panel or machine (max. cable diameter 70 mm). Due to the flexibility and unique pyramid shape, cable entry and flexible positioning is much easier compared to using conventional cable glands. Also perfect for bundling or restraining large cables. Cutting of DPF grommets: Cable diameter less 20%. The corresponding diameters are marked on the grommet. It is recommended that additional strain relief be provided for cables using cable ties. For mounting the KEL-DPF sizes 75 and 85 we offer suitable wrenches with widths for M75 and M85 plastic locknuts. *4X for indoor use only Advantages & Benefits Quick assembly without tools It is possible to install rigid cables at angles Suitable for metric cut-outs Certified protection IP66/IP68 (acc. to EN 60529) Hexagonal locknut included in the delivery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-DPF Pyramid Cable Entry Grommets- for Single Cables with Diameters up to 70 mm, M25 - M85 / IP66 / IP68 / UL Type 12/4X* - 50653 - icotek Corp
Chicago, IL, United States
KEL-DPF Pyramid Cable Entry Grommets- for Single Cables with Diameters up to 70 mm, M25 - M85 / IP66 / IP68 / UL Type 12/4X*
50653
KEL-DPF Pyramid Cable Entry Grommets- for Single Cables with Diameters up to 70 mm, M25 - M85 / IP66 / IP68 / UL Type 12/4X* 50653
The KEL-DPF was developed particularly for routing large or unknown sizes of unterminated cables into a control panel or machine (max. cable diameter 70 mm). Due to the flexibility and unique pyramid shape, cable entry and flexible positioning is much easier compared to using conventional cable glands. Also perfect for bundling or restraining large cables. Cutting of DPF grommets: Cable diameter less 20%. The corresponding diameters are marked on the grommet. It is recommended that additional strain relief be provided for cables using cable ties. For mounting the KEL-DPF sizes 75 and 85 we offer suitable wrenches with widths for M75 and M85 plastic locknuts. *4X for indoor use only Advantages & Benefits Quick assembly without tools It is possible to install rigid cables at angles Suitable for metric cut-outs Certified protection IP66/IP68 (acc. to EN 60529) Hexagonal locknut included in the delivery

The KEL-DPF was developed particularly for routing large or unknown sizes of unterminated cables into a control panel or machine (max. cable diameter 70 mm). Due to the flexibility and unique pyramid shape, cable entry and flexible positioning is much easier compared to using conventional cable glands. Also perfect for bundling or restraining large cables.

Cutting of DPF grommets: Cable diameter less 20%. The corresponding diameters are marked on the grommet.

It is recommended that additional strain relief be provided for cables using cable ties.

For mounting the KEL-DPF sizes 75 and 85 we offer suitable wrenches with widths for M75 and M85 plastic locknuts.

*4X for indoor use only


Advantages & Benefits

  • Quick assembly without tools
  • It is possible to install rigid cables at angles
  • Suitable for metric cut-outs
  • Certified protection IP66/IP68 (acc. to EN 60529)
  • Hexagonal locknut included in the delivery
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 50653
Product Name KEL-DPF Pyramid Cable Entry Grommets- for Single Cables with Diameters up to 70 mm, M25 - M85 / IP66 / IP68 / UL Type 12/4X*
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Grommets for Holes in Sheet Metal - GRO-1 1/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.12 inch (28.45 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 217.405 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Bushings, Grommets - 36-8491-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Spring-Fast Grommet Edging: AP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details