icotek Corp KEL-FL Split Multi Cable Transit Frames- for Flat Cables and Prefabricated Round Cables / IP54 46115

Description
The KEL-FL range enables simple, fast and flexible cable routing and sealing of flat wires, e.g. in elevator construction. Innovative construction of the grommets compensates for manufacturing inconsistencies in flat cables. Split KT grommets can be utilized to additionally route round cables with connectors. A flat rubber gasket is included in the shipment. Advantages & Benefits Routing of flat cables in combination with pre-terminated round cables by using a single KEL cable entry frame Space-saving shape
Datasheet
Description
The KEL-FL range enables simple, fast and flexible cable routing and sealing of flat wires, e.g. in elevator construction. Innovative construction of the grommets compensates for manufacturing inconsistencies in flat cables. Split KT grommets can be utilized to additionally route round cables with connectors. A flat rubber gasket is included in the shipment. Advantages & Benefits Routing of flat cables in combination with pre-terminated round cables by using a single KEL cable entry frame Space-saving shape
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-FL Split Multi Cable Transit Frames- for Flat Cables and Prefabricated Round Cables / IP54 - 46115 - icotek Corp
Chicago, IL, United States
KEL-FL Split Multi Cable Transit Frames- for Flat Cables and Prefabricated Round Cables / IP54
46115
KEL-FL Split Multi Cable Transit Frames- for Flat Cables and Prefabricated Round Cables / IP54 46115
The KEL-FL range enables simple, fast and flexible cable routing and sealing of flat wires, e.g. in elevator construction. Innovative construction of the grommets compensates for manufacturing inconsistencies in flat cables. Split KT grommets can be utilized to additionally route round cables with connectors. A flat rubber gasket is included in the shipment. Advantages & Benefits Routing of flat cables in combination with pre-terminated round cables by using a single KEL cable entry frame Space-saving shape

The KEL-FL range enables simple, fast and flexible cable routing and sealing of flat wires, e.g. in elevator construction.

Innovative construction of the grommets compensates for manufacturing inconsistencies in flat cables. Split KT grommets can be utilized to additionally route round cables with connectors. A flat rubber gasket is included in the shipment.


Advantages & Benefits

  • Routing of flat cables in combination with pre-terminated round cables by using a single KEL cable entry frame
  • Space-saving shape
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 46115
Product Name KEL-FL Split Multi Cable Transit Frames- for Flat Cables and Prefabricated Round Cables / IP54
Ratings UL94-V0, self-extinguishing; IP54; UL Type 12
Unlock Full Specs
to access all available technical data

Similar Products

3 Port, Coaxial, Grounded, Building Entrance Panel - 3PEEP - PolyPhaser Corporation
Specs
Number of Cables 3
Diameter 3.12 inch (79 mm)
Application Industrial; Panel; Power and Public Utility; Railway; Telecommunications; Land Mobile Radio, Medical, Military, Security
View Details
KEL-DPZ CR Multi-Membrane Cable Entry Plates, Round- for the Use in Cleanrooms, M25 - M63 / IP66 / IP68 / UL Type 12/4X* - 43763.601 - icotek Corp
Specs
Ratings UL94-V0, self-extinguishing; IP54, IP55, IP64, IP65, IP66, IP67, IP68; UL Type 12, UL Type 4X*
Number of Cables 35
Diameter 0.26 inch (6 mm)
View Details
 - ACTIFOAM® Temporary Seals - CSD Sealing Systems, LLC
CSD Sealing Systems, LLC
Specs
Features Firestop; Accommodates Pre-terminated Cables
Number of Cables 1 to ?
Diameter 0.20 to 2.48 inch (5 to 63 mm)
View Details