icotek GmbH KVT-W90 | Split 90° Cable Gland- for Cables with Connectors, M32/M50 / IP54 45426

Description
The split KVT-W90 cable glands are used to insert and seal pre-terminated cables at a 90° angle. But also electric, pneumatic or hydraulic lines without terminals or connectors as well as corrugated conduits can be easily routed (e.g. into control panels, enclosures or machinery) and sealed with IP54. In particular, the KVT 50-W90 is perfectly suited to hold corrugated or smooth hoses. A large number of cable entry grommets is available to the user. By using multi-hole grommets up to 16 lines can be routed with one cable gland. Polyamide standard locknuts as well as a sealing ring are included in the shipment. Split locknuts can be ordered separately. Advantages & Benefits Installation at an angle of 90° to the wall Routing of cables with and without connectors Warranty on pre-terminated cables remains Suitable for metric cut-outs Hexagonal locknut included in the delivery
Datasheet
Description
The split KVT-W90 cable glands are used to insert and seal pre-terminated cables at a 90° angle. But also electric, pneumatic or hydraulic lines without terminals or connectors as well as corrugated conduits can be easily routed (e.g. into control panels, enclosures or machinery) and sealed with IP54. In particular, the KVT 50-W90 is perfectly suited to hold corrugated or smooth hoses. A large number of cable entry grommets is available to the user. By using multi-hole grommets up to 16 lines can be routed with one cable gland. Polyamide standard locknuts as well as a sealing ring are included in the shipment. Split locknuts can be ordered separately. Advantages & Benefits Installation at an angle of 90° to the wall Routing of cables with and without connectors Warranty on pre-terminated cables remains Suitable for metric cut-outs Hexagonal locknut included in the delivery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KVT-W90 | Split 90° Cable Gland- for Cables with Connectors, M32/M50 / IP54 - 45426 - icotek Corp
Chicago, IL, United States
KVT-W90 | Split 90° Cable Gland- for Cables with Connectors, M32/M50 / IP54
45426
KVT-W90 | Split 90° Cable Gland- for Cables with Connectors, M32/M50 / IP54 45426
The split KVT-W90 cable glands are used to insert and seal pre-terminated cables at a 90° angle. But also electric, pneumatic or hydraulic lines without terminals or connectors as well as corrugated conduits can be easily routed (e.g. into control panels, enclosures or machinery) and sealed with IP54. In particular, the KVT 50-W90 is perfectly suited to hold corrugated or smooth hoses. A large number of cable entry grommets is available to the user. By using multi-hole grommets up to 16 lines can be routed with one cable gland. Polyamide standard locknuts as well as a sealing ring are included in the shipment. Split locknuts can be ordered separately. Advantages & Benefits Installation at an angle of 90° to the wall Routing of cables with and without connectors Warranty on pre-terminated cables remains Suitable for metric cut-outs Hexagonal locknut included in the delivery

The split KVT-W90 cable glands are used to insert and seal pre-terminated cables at a 90° angle. But also electric, pneumatic or hydraulic lines without terminals or connectors as well as corrugated conduits can be easily routed (e.g. into control panels, enclosures or machinery) and sealed with IP54.

In particular, the KVT 50-W90 is perfectly suited to hold corrugated or smooth hoses. A large number of cable entry grommets is available to the user. By using multi-hole grommets up to 16 lines can be routed with one cable gland.

Polyamide standard locknuts as well as a sealing ring are included in the shipment. Split locknuts can be ordered separately.


Advantages & Benefits

  • Installation at an angle of 90° to the wall
  • Routing of cables with and without connectors
  • Warranty on pre-terminated cables remains
  • Suitable for metric cut-outs
  • Hexagonal locknut included in the delivery
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Sealing Glands
Product Number 45426
Product Name KVT-W90 | Split 90° Cable Gland- for Cables with Connectors, M32/M50 / IP54
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm43) - PS4T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Glands - 2100625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.3937 to 0.5512 inch (10 to 14 mm)
View Details