icotek Corp KVT-SNAP | Split Cable Gland for Snap-In Mounting- for Cables with Connectors, M32 - M63 / IP54 45154

Description
KVT-SNAP is a circular split frame for quick and easy installation of cables with connectors or complete cable harnesses. But also electric, pneumatic or hydraulic lines without terminals or connectors as well as corrugated conduits can be easily routed (e.g. into control panels, enclosures or machinery) and sealed with IP54. Depending on the size of the cable gland, one or four separate grommets can be installed. By using multi-hole grommets up to 16 lines can be routed with one cable gland. The snap ring is screwed into metric thread or tapped into the cut-out (it can also be fastened with a locknut). Once the snap ring is affixed to the housing the equipped KVT is simply pushed into it. Fast and easy installation! By using the model KVT-SNAP, cables can be routed through thick walls (> 5 mm) e.g. into cast terminal boxes without the use of tools. A sealing ring is included in the shipment. Advantages & Benefits Routing of cables with and without connectors Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly High cable density, wide variety of grommets Suitable for metric cut-outs Greatly increased cable density when using double or quadruple grommets Fast and easy mounting from the front side
Description
KVT-SNAP is a circular split frame for quick and easy installation of cables with connectors or complete cable harnesses. But also electric, pneumatic or hydraulic lines without terminals or connectors as well as corrugated conduits can be easily routed (e.g. into control panels, enclosures or machinery) and sealed with IP54. Depending on the size of the cable gland, one or four separate grommets can be installed. By using multi-hole grommets up to 16 lines can be routed with one cable gland. The snap ring is screwed into metric thread or tapped into the cut-out (it can also be fastened with a locknut). Once the snap ring is affixed to the housing the equipped KVT is simply pushed into it. Fast and easy installation! By using the model KVT-SNAP, cables can be routed through thick walls (> 5 mm) e.g. into cast terminal boxes without the use of tools. A sealing ring is included in the shipment. Advantages & Benefits Routing of cables with and without connectors Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly High cable density, wide variety of grommets Suitable for metric cut-outs Greatly increased cable density when using double or quadruple grommets Fast and easy mounting from the front side
Datasheet
Datasheet Summary
Powered by GS/AI

The KVT-SNAP (Part No. 45154) is a split cable gland designed for snap-in mounting, accommodating cables with connectors ranging from M32 to M63. It features an IP54 rating, ensuring protection against dust and water splashes. The product is constructed from polycarbonate, which is halogen-free and silicone-free, and has a flame class of UL94-V0, indicating self-extinguishing properties. This cable gland allows for the routing of cables through thick walls (greater than 5 mm) without the need for tools, making installation efficient. It supports a maximum cable diameter of 35 mm and can be equipped with one large grommet for enhanced cable density. The external diameter is 70.5 mm, with a mounting height of 21 mm. The KVT-SNAP can be fastened using a locknut or by screwing into a metric thread, facilitating versatile installation options. A sealing ring is included with the product.

Datasheet Summary
Powered by GS/AI

The KVT-SNAP (Part No. 45154) is a split cable gland designed for snap-in mounting, accommodating cables with connectors ranging from M32 to M63. It features an IP54 rating, ensuring protection against dust and water splashes. The product is constructed from polycarbonate, which is halogen-free and silicone-free, and has a flame class of UL94-V0, indicating self-extinguishing properties. This cable gland allows for the routing of cables through thick walls (greater than 5 mm) without the need for tools, making installation efficient. It supports a maximum cable diameter of 35 mm and can be equipped with one large grommet for enhanced cable density. The external diameter is 70.5 mm, with a mounting height of 21 mm. The KVT-SNAP can be fastened using a locknut or by screwing into a metric thread, facilitating versatile installation options. A sealing ring is included with the product.

Suppliers

Company
Product
Description
Supplier Links
KVT-SNAP | Split Cable Gland for Snap-In Mounting- for Cables with Connectors, M32 - M63 / IP54 - 45154 - icotek Corp
Chicago, IL, United States
KVT-SNAP | Split Cable Gland for Snap-In Mounting- for Cables with Connectors, M32 - M63 / IP54
45154
KVT-SNAP | Split Cable Gland for Snap-In Mounting- for Cables with Connectors, M32 - M63 / IP54 45154
KVT-SNAP is a circular split frame for quick and easy installation of cables with connectors or complete cable harnesses. But also electric, pneumatic or hydraulic lines without terminals or connectors as well as corrugated conduits can be easily routed (e.g. into control panels, enclosures or machinery) and sealed with IP54. Depending on the size of the cable gland, one or four separate grommets can be installed. By using multi-hole grommets up to 16 lines can be routed with one cable gland. The snap ring is screwed into metric thread or tapped into the cut-out (it can also be fastened with a locknut). Once the snap ring is affixed to the housing the equipped KVT is simply pushed into it. Fast and easy installation! By using the model KVT-SNAP, cables can be routed through thick walls (> 5 mm) e.g. into cast terminal boxes without the use of tools. A sealing ring is included in the shipment. Advantages & Benefits Routing of cables with and without connectors Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly High cable density, wide variety of grommets Suitable for metric cut-outs Greatly increased cable density when using double or quadruple grommets Fast and easy mounting from the front side

KVT-SNAP is a circular split frame for quick and easy installation of cables with connectors or complete cable harnesses. But also electric, pneumatic or hydraulic lines without terminals or connectors as well as corrugated conduits can be easily routed (e.g. into control panels, enclosures or machinery) and sealed with IP54.

Depending on the size of the cable gland, one or four separate grommets can be installed. By using multi-hole grommets up to 16 lines can be routed with one cable gland.

The snap ring is screwed into metric thread or tapped into the cut-out (it can also be fastened with a locknut). Once the snap ring is affixed to the housing the equipped KVT is simply pushed into it. Fast and easy installation!

By using the model KVT-SNAP, cables can be routed through thick walls (> 5 mm) e.g. into cast terminal boxes without the use of tools.

A sealing ring is included in the shipment.


Advantages & Benefits

  • Routing of cables with and without connectors
  • Warranty on pre-terminated cables remains
  • Retrofits, repairs and maintenance can be done much more easily and quickly
  • High cable density, wide variety of grommets
  • Suitable for metric cut-outs
  • Greatly increased cable density when using double or quadruple grommets
  • Fast and easy mounting from the front side
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Sealing Glands
Product Number 45154
Product Name KVT-SNAP | Split Cable Gland for Snap-In Mounting- for Cables with Connectors, M32 - M63 / IP54
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details
Cable Glands - 127394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2756 to 0.4134 inch (7 to 10.5 mm)
View Details