icotek Corp KDR 2 Split Gland Plates- for Rittal TS 8 & Rittal VX25 Enclosures / IP54 44410

Description
Split, 2-part gland plates KDR 2 with pre-cut holes for centrally split KEL and KEL-JUMBO cable entry systems. Integrated screw holes provide quick and easy installation of KEL frames. During assembly, almost the complete base of the enclosure can be used for installation of cables. Retrofitting is possible without disconnecting of cables. All can be installed around the cables. The gland plate KDR 2 is designed for Rittal enclosures TS 8 & VX25. Other sizes can be supplied on request Advantages & Benefits During assembly, almost the complete base of the enclosure can be used for installation of cables Even large connectors can be installed easily Subsequent assembly possible No additional sheet metal work required Cut-outs, which are no longer required, are covered with metal blank plates Type BPM
Datasheet
Description
Split, 2-part gland plates KDR 2 with pre-cut holes for centrally split KEL and KEL-JUMBO cable entry systems. Integrated screw holes provide quick and easy installation of KEL frames. During assembly, almost the complete base of the enclosure can be used for installation of cables. Retrofitting is possible without disconnecting of cables. All can be installed around the cables. The gland plate KDR 2 is designed for Rittal enclosures TS 8 & VX25. Other sizes can be supplied on request Advantages & Benefits During assembly, almost the complete base of the enclosure can be used for installation of cables Even large connectors can be installed easily Subsequent assembly possible No additional sheet metal work required Cut-outs, which are no longer required, are covered with metal blank plates Type BPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KDR 2 Split Gland Plates- for Rittal TS 8 & Rittal VX25 Enclosures / IP54 - 44410 - icotek Corp
Chicago, IL, United States
KDR 2 Split Gland Plates- for Rittal TS 8 & Rittal VX25 Enclosures / IP54
44410
KDR 2 Split Gland Plates- for Rittal TS 8 & Rittal VX25 Enclosures / IP54 44410
Split, 2-part gland plates KDR 2 with pre-cut holes for centrally split KEL and KEL-JUMBO cable entry systems. Integrated screw holes provide quick and easy installation of KEL frames. During assembly, almost the complete base of the enclosure can be used for installation of cables. Retrofitting is possible without disconnecting of cables. All can be installed around the cables. The gland plate KDR 2 is designed for Rittal enclosures TS 8 & VX25. Other sizes can be supplied on request Advantages & Benefits During assembly, almost the complete base of the enclosure can be used for installation of cables Even large connectors can be installed easily Subsequent assembly possible No additional sheet metal work required Cut-outs, which are no longer required, are covered with metal blank plates Type BPM

Split, 2-part gland plates KDR 2 with pre-cut holes for centrally split KEL and KEL-JUMBO cable entry systems.

Integrated screw holes provide quick and easy installation of KEL frames.

During assembly, almost the complete base of the enclosure can be used for installation of cables. Retrofitting is possible without disconnecting of cables. All can be installed around the cables.

The gland plate KDR 2 is designed for Rittal enclosures TS 8 & VX25. Other sizes can be supplied on request


Advantages & Benefits

  • During assembly, almost the complete base of the enclosure can be used for installation of cables
  • Even large connectors can be installed easily
  • Subsequent assembly possible
  • No additional sheet metal work required
  • Cut-outs, which are no longer required, are covered with metal blank plates Type BPM
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Sealing Glands
Product Number 44410
Product Name KDR 2 Split Gland Plates- for Rittal TS 8 & Rittal VX25 Enclosures / IP54
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Cable Glands - 2100631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.7087 to 0.8268 inch (18 to 21 mm)
View Details