icotek Corp KDR-VX25 | Enclosure Gland Plates- for Rittal VX25 enclosures / IP54 44310

Description
KDR-VX25 is a one-piece gland plate to be assembled on enclosure bases. The gland plates are already equipped with cut-outs for the KEL-U, KEL-FA, KEL-QUICK or KEL-JUMBO cable entry systems. The fastening threads for the KEL frames are already integrated. Cut-outs which are no longer required are closed with BPM or BPK blank plates. The KDR-VX25 gland plate is designed for Rittal VX25 enclosures. Other sizes are also available on request. Advantages & Benefits Easy assembly of KEL-U, KEL-FA, KEL-QUICK, KEL-JUMBO Prepared for the assembly of KDR-EMC-PFM Threaded pull-through for earthing tape integrated Ideal for maintenance and retrofitting Reserve can be scheduled Space-saving solution No additional sheet metal work required Very large connectors can be inserted with ease
Datasheet
Description
KDR-VX25 is a one-piece gland plate to be assembled on enclosure bases. The gland plates are already equipped with cut-outs for the KEL-U, KEL-FA, KEL-QUICK or KEL-JUMBO cable entry systems. The fastening threads for the KEL frames are already integrated. Cut-outs which are no longer required are closed with BPM or BPK blank plates. The KDR-VX25 gland plate is designed for Rittal VX25 enclosures. Other sizes are also available on request. Advantages & Benefits Easy assembly of KEL-U, KEL-FA, KEL-QUICK, KEL-JUMBO Prepared for the assembly of KDR-EMC-PFM Threaded pull-through for earthing tape integrated Ideal for maintenance and retrofitting Reserve can be scheduled Space-saving solution No additional sheet metal work required Very large connectors can be inserted with ease
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KDR-VX25 | Enclosure Gland Plates- for Rittal VX25 enclosures / IP54 - 44310 - icotek Corp
Chicago, IL, United States
KDR-VX25 | Enclosure Gland Plates- for Rittal VX25 enclosures / IP54
44310
KDR-VX25 | Enclosure Gland Plates- for Rittal VX25 enclosures / IP54 44310
KDR-VX25 is a one-piece gland plate to be assembled on enclosure bases. The gland plates are already equipped with cut-outs for the KEL-U, KEL-FA, KEL-QUICK or KEL-JUMBO cable entry systems. The fastening threads for the KEL frames are already integrated. Cut-outs which are no longer required are closed with BPM or BPK blank plates. The KDR-VX25 gland plate is designed for Rittal VX25 enclosures. Other sizes are also available on request. Advantages & Benefits Easy assembly of KEL-U, KEL-FA, KEL-QUICK, KEL-JUMBO Prepared for the assembly of KDR-EMC-PFM Threaded pull-through for earthing tape integrated Ideal for maintenance and retrofitting Reserve can be scheduled Space-saving solution No additional sheet metal work required Very large connectors can be inserted with ease

KDR-VX25 is a one-piece gland plate to be assembled on enclosure bases. The gland plates are already equipped with cut-outs for the KEL-U, KEL-FA, KEL-QUICK or KEL-JUMBO cable entry systems.

The fastening threads for the KEL frames are already integrated. Cut-outs which are no longer required are closed with BPM or BPK blank plates.

The KDR-VX25 gland plate is designed for Rittal VX25 enclosures. Other sizes are also available on request.


Advantages & Benefits

  • Easy assembly of KEL-U, KEL-FA, KEL-QUICK, KEL-JUMBO
  • Prepared for the assembly of KDR-EMC-PFM
  • Threaded pull-through for earthing tape integrated
  • Ideal for maintenance and retrofitting
  • Reserve can be scheduled
  • Space-saving solution
  • No additional sheet metal work required
  • Very large connectors can be inserted with ease
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Sealing Glands
Product Number 44310
Product Name KDR-VX25 | Enclosure Gland Plates- for Rittal VX25 enclosures / IP54
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Cable Glands - 2101375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details