icotek Corp KDR-VX25 | Enclosure Gland Plates- for Rittal VX25 enclosures / IP54 44306

Description
KDR-VX25 is a one-piece gland plate to be assembled on enclosure bases. The gland plates are already equipped with cut-outs for the KEL-U, KEL-FA, KEL-QUICK or KEL-JUMBO cable entry systems. The fastening threads for the KEL frames are already integrated. Cut-outs which are no longer required are closed with BPM or BPK blank plates. The KDR-VX25 gland plate is designed for Rittal VX25 enclosures. Other sizes are also available on request. Advantages & Benefits Easy assembly of KEL-U, KEL-FA, KEL-QUICK, KEL-JUMBO Prepared for the assembly of KDR-EMC-PFM Threaded pull-through for earthing tape integrated Ideal for maintenance and retrofitting Reserve can be scheduled Space-saving solution No additional sheet metal work required Very large connectors can be inserted with ease
Datasheet
Description
KDR-VX25 is a one-piece gland plate to be assembled on enclosure bases. The gland plates are already equipped with cut-outs for the KEL-U, KEL-FA, KEL-QUICK or KEL-JUMBO cable entry systems. The fastening threads for the KEL frames are already integrated. Cut-outs which are no longer required are closed with BPM or BPK blank plates. The KDR-VX25 gland plate is designed for Rittal VX25 enclosures. Other sizes are also available on request. Advantages & Benefits Easy assembly of KEL-U, KEL-FA, KEL-QUICK, KEL-JUMBO Prepared for the assembly of KDR-EMC-PFM Threaded pull-through for earthing tape integrated Ideal for maintenance and retrofitting Reserve can be scheduled Space-saving solution No additional sheet metal work required Very large connectors can be inserted with ease
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KDR-VX25 | Enclosure Gland Plates- for Rittal VX25 enclosures / IP54 - 44306 - icotek Corp
Chicago, IL, United States
KDR-VX25 | Enclosure Gland Plates- for Rittal VX25 enclosures / IP54
44306
KDR-VX25 | Enclosure Gland Plates- for Rittal VX25 enclosures / IP54 44306
KDR-VX25 is a one-piece gland plate to be assembled on enclosure bases. The gland plates are already equipped with cut-outs for the KEL-U, KEL-FA, KEL-QUICK or KEL-JUMBO cable entry systems. The fastening threads for the KEL frames are already integrated. Cut-outs which are no longer required are closed with BPM or BPK blank plates. The KDR-VX25 gland plate is designed for Rittal VX25 enclosures. Other sizes are also available on request. Advantages & Benefits Easy assembly of KEL-U, KEL-FA, KEL-QUICK, KEL-JUMBO Prepared for the assembly of KDR-EMC-PFM Threaded pull-through for earthing tape integrated Ideal for maintenance and retrofitting Reserve can be scheduled Space-saving solution No additional sheet metal work required Very large connectors can be inserted with ease

KDR-VX25 is a one-piece gland plate to be assembled on enclosure bases. The gland plates are already equipped with cut-outs for the KEL-U, KEL-FA, KEL-QUICK or KEL-JUMBO cable entry systems.

The fastening threads for the KEL frames are already integrated. Cut-outs which are no longer required are closed with BPM or BPK blank plates.

The KDR-VX25 gland plate is designed for Rittal VX25 enclosures. Other sizes are also available on request.


Advantages & Benefits

  • Easy assembly of KEL-U, KEL-FA, KEL-QUICK, KEL-JUMBO
  • Prepared for the assembly of KDR-EMC-PFM
  • Threaded pull-through for earthing tape integrated
  • Ideal for maintenance and retrofitting
  • Reserve can be scheduled
  • Space-saving solution
  • No additional sheet metal work required
  • Very large connectors can be inserted with ease
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Sealing Glands
Product Number 44306
Product Name KDR-VX25 | Enclosure Gland Plates- for Rittal VX25 enclosures / IP54
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details
Cable Glands - 2705193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Stainless Steel; Stainless Steel
Opening Diameter 0.1575 to 0.3740 inch (4 to 9.5 mm)
View Details