icotek Corp KEL-SCDP-TR multi-range cable entry grommets- with metric threads M25 - M63, for single cables with diameters up to 52 mm / IP65 44071

Description
With the KEL-SCDP-TR cable entry grommet, single unterminated cables, hoses and conduits can be routed and sealed at a rating of IP65. Its unique advantage is the large sealing range. The single circular membrane can be peeled away to accommodate the specific diameter of the cable or hose. For this purpose, only a small hole between the rings needs to be pierced. Then the corresponding ring can be removed. The peeled-off area is always round, ensuring a secure seal around cable/hose. The KEL-SCDP-TR grommets have a thread to fit in metric cut-outs from M25 to M63. Thus cut-outs for metric cable glands can be used. Hexagonal locknuts are included in the delivery. Advantages & Benefits Perfect edge protection and sealing (IP65) Circular membranes can be peeled off easily Quick assembly without tools Suitable for metric cut-outs Hexagonal locknut included in the delivery
Datasheet
Description
With the KEL-SCDP-TR cable entry grommet, single unterminated cables, hoses and conduits can be routed and sealed at a rating of IP65. Its unique advantage is the large sealing range. The single circular membrane can be peeled away to accommodate the specific diameter of the cable or hose. For this purpose, only a small hole between the rings needs to be pierced. Then the corresponding ring can be removed. The peeled-off area is always round, ensuring a secure seal around cable/hose. The KEL-SCDP-TR grommets have a thread to fit in metric cut-outs from M25 to M63. Thus cut-outs for metric cable glands can be used. Hexagonal locknuts are included in the delivery. Advantages & Benefits Perfect edge protection and sealing (IP65) Circular membranes can be peeled off easily Quick assembly without tools Suitable for metric cut-outs Hexagonal locknut included in the delivery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-SCDP-TR multi-range cable entry grommets- with metric threads M25 - M63, for single cables with diameters up to 52 mm / IP65 - 44071 - icotek Corp
Chicago, IL, United States
KEL-SCDP-TR multi-range cable entry grommets- with metric threads M25 - M63, for single cables with diameters up to 52 mm / IP65
44071
KEL-SCDP-TR multi-range cable entry grommets- with metric threads M25 - M63, for single cables with diameters up to 52 mm / IP65 44071
With the KEL-SCDP-TR cable entry grommet, single unterminated cables, hoses and conduits can be routed and sealed at a rating of IP65. Its unique advantage is the large sealing range. The single circular membrane can be peeled away to accommodate the specific diameter of the cable or hose. For this purpose, only a small hole between the rings needs to be pierced. Then the corresponding ring can be removed. The peeled-off area is always round, ensuring a secure seal around cable/hose. The KEL-SCDP-TR grommets have a thread to fit in metric cut-outs from M25 to M63. Thus cut-outs for metric cable glands can be used. Hexagonal locknuts are included in the delivery. Advantages & Benefits Perfect edge protection and sealing (IP65) Circular membranes can be peeled off easily Quick assembly without tools Suitable for metric cut-outs Hexagonal locknut included in the delivery

With the KEL-SCDP-TR cable entry grommet, single unterminated cables, hoses and conduits can be routed and sealed at a rating of IP65. Its unique advantage is the large sealing range.

The single circular membrane can be peeled away to accommodate the specific diameter of the cable or hose. For this purpose, only a small hole between the rings needs to be pierced. Then the corresponding ring can be removed. The peeled-off area is always round, ensuring a secure seal around cable/hose.

The KEL-SCDP-TR grommets have a thread to fit in metric cut-outs from M25 to M63. Thus cut-outs for metric cable glands can be used. Hexagonal locknuts are included in the delivery.


Advantages & Benefits

  • Perfect edge protection and sealing (IP65)
  • Circular membranes can be peeled off easily
  • Quick assembly without tools
  • Suitable for metric cut-outs
  • Hexagonal locknut included in the delivery
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 44071
Product Name KEL-SCDP-TR multi-range cable entry grommets- with metric threads M25 - M63, for single cables with diameters up to 52 mm / IP65
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 380.98 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S60/CM - S60/CM - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.75 inch (44.45 mm)
Overall Thickness 2.44 inch (61.91 mm)
View Details