Anderson Power Products Anderson Power 5910-BK SB® Series Reducing Bushing for 12-10 to 6 Ga. 5910

Description
Anderson Power 5910-BK Multipole Reducing Bushings Category: Anderson Multipole Connectors Manufacturer: Anderson Power Gauge (Ga.): 12-6 Reducing bushings for SB® 50 connectors assure proper fit when crimping contacts to smaller cable sizes Ideal for use on battery or charger applications Provides a quick disconnect for power distribution systems Housings mate together with same color connector for plug and receptacle Amp rating in a two pole design Available in kits with one housing and two contacts, or assembly your own connector by purchasing two contacts and one housing separately
Request a Quote Datasheet
Description
Anderson Power 5910-BK Multipole Reducing Bushings Category: Anderson Multipole Connectors Manufacturer: Anderson Power Gauge (Ga.): 12-6 Reducing bushings for SB® 50 connectors assure proper fit when crimping contacts to smaller cable sizes Ideal for use on battery or charger applications Provides a quick disconnect for power distribution systems Housings mate together with same color connector for plug and receptacle Amp rating in a two pole design Available in kits with one housing and two contacts, or assembly your own connector by purchasing two contacts and one housing separately
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anderson Power 5910-BK SB® Series Reducing Bushing for 12-10 to 6 Ga. - 37792 - Waytek, Inc.
Chanhassen, MN, United States
Anderson Power 5910-BK SB® Series Reducing Bushing for 12-10 to 6 Ga.
37792
Anderson Power 5910-BK SB® Series Reducing Bushing for 12-10 to 6 Ga. 37792
Anderson Power 5910-BK Multipole Reducing Bushings Category: Anderson Multipole Connectors Manufacturer: Anderson Power Gauge (Ga.): 12-6 Reducing bushings for SB® 50 connectors assure proper fit when crimping contacts to smaller cable sizes Ideal for use on battery or charger applications Provides a quick disconnect for power distribution systems Housings mate together with same color connector for plug and receptacle Amp rating in a two pole design Available in kits with one housing and two contacts, or assembly your own connector by purchasing two contacts and one housing separately
  • Anderson Power 5910-BK Multipole Reducing Bushings
  • Category: Anderson Multipole Connectors
  • Manufacturer: Anderson Power
  • Gauge (Ga.): 12-6
  • Reducing bushings for SB® 50 connectors assure proper fit when crimping contacts to smaller cable sizes
  • Ideal for use on battery or charger applications
  • Provides a quick disconnect for power distribution systems
  • Housings mate together with same color connector for plug and receptacle
  • Amp rating in a two pole design
  • Available in kits with one housing and two contacts, or assembly your own connector by purchasing two contacts and one housing separately
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Grommets
Product Number 37792
Product Name Anderson Power 5910-BK SB® Series Reducing Bushing for 12-10 to 6 Ga.
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 333.198 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details