icotek Corp KDR 2 Split Gland Plates- for Rittal TS 8 & Rittal VX25 Enclosures / IP54 42956

Description
Split, 2-part gland plates KDR 2 with pre-cut holes for centrally split KEL and KEL-JUMBO cable entry systems. Integrated screw holes provide quick and easy installation of KEL frames. During assembly, almost the complete base of the enclosure can be used for installation of cables. Retrofitting is possible without disconnecting of cables. All can be installed around the cables. The gland plate KDR 2 is designed for Rittal enclosures TS 8 & VX25. Other sizes can be supplied on request Advantages & Benefits During assembly, almost the complete base of the enclosure can be used for installation of cables Even large connectors can be installed easily Subsequent assembly possible No additional sheet metal work required Cut-outs, which are no longer required, are covered with metal blank plates Type BPM
Datasheet
Description
Split, 2-part gland plates KDR 2 with pre-cut holes for centrally split KEL and KEL-JUMBO cable entry systems. Integrated screw holes provide quick and easy installation of KEL frames. During assembly, almost the complete base of the enclosure can be used for installation of cables. Retrofitting is possible without disconnecting of cables. All can be installed around the cables. The gland plate KDR 2 is designed for Rittal enclosures TS 8 & VX25. Other sizes can be supplied on request Advantages & Benefits During assembly, almost the complete base of the enclosure can be used for installation of cables Even large connectors can be installed easily Subsequent assembly possible No additional sheet metal work required Cut-outs, which are no longer required, are covered with metal blank plates Type BPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KDR 2 Split Gland Plates- for Rittal TS 8 & Rittal VX25 Enclosures / IP54 - 42956 - icotek Corp
Chicago, IL, United States
KDR 2 Split Gland Plates- for Rittal TS 8 & Rittal VX25 Enclosures / IP54
42956
KDR 2 Split Gland Plates- for Rittal TS 8 & Rittal VX25 Enclosures / IP54 42956
Split, 2-part gland plates KDR 2 with pre-cut holes for centrally split KEL and KEL-JUMBO cable entry systems. Integrated screw holes provide quick and easy installation of KEL frames. During assembly, almost the complete base of the enclosure can be used for installation of cables. Retrofitting is possible without disconnecting of cables. All can be installed around the cables. The gland plate KDR 2 is designed for Rittal enclosures TS 8 & VX25. Other sizes can be supplied on request Advantages & Benefits During assembly, almost the complete base of the enclosure can be used for installation of cables Even large connectors can be installed easily Subsequent assembly possible No additional sheet metal work required Cut-outs, which are no longer required, are covered with metal blank plates Type BPM

Split, 2-part gland plates KDR 2 with pre-cut holes for centrally split KEL and KEL-JUMBO cable entry systems.

Integrated screw holes provide quick and easy installation of KEL frames.

During assembly, almost the complete base of the enclosure can be used for installation of cables. Retrofitting is possible without disconnecting of cables. All can be installed around the cables.

The gland plate KDR 2 is designed for Rittal enclosures TS 8 & VX25. Other sizes can be supplied on request


Advantages & Benefits

  • During assembly, almost the complete base of the enclosure can be used for installation of cables
  • Even large connectors can be installed easily
  • Subsequent assembly possible
  • No additional sheet metal work required
  • Cut-outs, which are no longer required, are covered with metal blank plates Type BPM
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Sealing Glands
Product Number 42956
Product Name KDR 2 Split Gland Plates- for Rittal TS 8 & Rittal VX25 Enclosures / IP54
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601206R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 2100617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248543 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
3 Position Mini PL Cable Gland (Ps01) - PS1T20-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers