icotek Corp KDR 2 Split Gland Plates- for Rittal TS 8 & Rittal VX25 Enclosures / IP54 42954

Description
Split, 2-part gland plates KDR 2 with pre-cut holes for centrally split KEL and KEL-JUMBO cable entry systems. Integrated screw holes provide quick and easy installation of KEL frames. During assembly, almost the complete base of the enclosure can be used for installation of cables. Retrofitting is possible without disconnecting of cables. All can be installed around the cables. The gland plate KDR 2 is designed for Rittal enclosures TS 8 & VX25. Other sizes can be supplied on request Advantages & Benefits During assembly, almost the complete base of the enclosure can be used for installation of cables Even large connectors can be installed easily Subsequent assembly possible No additional sheet metal work required Cut-outs, which are no longer required, are covered with metal blank plates Type BPM
Datasheet
Description
Split, 2-part gland plates KDR 2 with pre-cut holes for centrally split KEL and KEL-JUMBO cable entry systems. Integrated screw holes provide quick and easy installation of KEL frames. During assembly, almost the complete base of the enclosure can be used for installation of cables. Retrofitting is possible without disconnecting of cables. All can be installed around the cables. The gland plate KDR 2 is designed for Rittal enclosures TS 8 & VX25. Other sizes can be supplied on request Advantages & Benefits During assembly, almost the complete base of the enclosure can be used for installation of cables Even large connectors can be installed easily Subsequent assembly possible No additional sheet metal work required Cut-outs, which are no longer required, are covered with metal blank plates Type BPM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KDR 2 Split Gland Plates- for Rittal TS 8 & Rittal VX25 Enclosures / IP54 - 42954 - icotek Corp
Chicago, IL, United States
KDR 2 Split Gland Plates- for Rittal TS 8 & Rittal VX25 Enclosures / IP54
42954
KDR 2 Split Gland Plates- for Rittal TS 8 & Rittal VX25 Enclosures / IP54 42954
Split, 2-part gland plates KDR 2 with pre-cut holes for centrally split KEL and KEL-JUMBO cable entry systems. Integrated screw holes provide quick and easy installation of KEL frames. During assembly, almost the complete base of the enclosure can be used for installation of cables. Retrofitting is possible without disconnecting of cables. All can be installed around the cables. The gland plate KDR 2 is designed for Rittal enclosures TS 8 & VX25. Other sizes can be supplied on request Advantages & Benefits During assembly, almost the complete base of the enclosure can be used for installation of cables Even large connectors can be installed easily Subsequent assembly possible No additional sheet metal work required Cut-outs, which are no longer required, are covered with metal blank plates Type BPM

Split, 2-part gland plates KDR 2 with pre-cut holes for centrally split KEL and KEL-JUMBO cable entry systems.

Integrated screw holes provide quick and easy installation of KEL frames.

During assembly, almost the complete base of the enclosure can be used for installation of cables. Retrofitting is possible without disconnecting of cables. All can be installed around the cables.

The gland plate KDR 2 is designed for Rittal enclosures TS 8 & VX25. Other sizes can be supplied on request


Advantages & Benefits

  • During assembly, almost the complete base of the enclosure can be used for installation of cables
  • Even large connectors can be installed easily
  • Subsequent assembly possible
  • No additional sheet metal work required
  • Cut-outs, which are no longer required, are covered with metal blank plates Type BPM
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Sealing Glands
Product Number 42954
Product Name KDR 2 Split Gland Plates- for Rittal TS 8 & Rittal VX25 Enclosures / IP54
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details
Multi-hole Split Compression Seal Fitting - SPGA - Conax Technologies
Specs
Application Probes
View Details
Cable Glands - 2705192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Stainless Steel; Stainless Steel
Opening Diameter 0.1378 to 0.2559 inch (3.5 to 6.5 mm)
View Details