icotek Corp KDR 2 Split Gland Plates- for Rittal TS 8 & Rittal VX25 Enclosures / IP54 42945

Description
Split, 2-part gland plates KDR 2 with pre-cut holes for centrally split KEL and KEL-JUMBO cable entry systems. Integrated screw holes provide quick and easy installation of KEL frames. During assembly, almost the complete base of the enclosure can be used for installation of cables. Retrofitting is possible without disconnecting of cables. All can be installed around the cables. The gland plate KDR 2 is designed for Rittal enclosures TS 8 & VX25. Other sizes can be supplied on request Advantages & Benefits During assembly, almost the complete base of the enclosure can be used for installation of cables Even large connectors can be installed easily Subsequent assembly possible No additional sheet metal work required Cut-outs, which are no longer required, are covered with metal blank plates Type BPM
Description
Split, 2-part gland plates KDR 2 with pre-cut holes for centrally split KEL and KEL-JUMBO cable entry systems. Integrated screw holes provide quick and easy installation of KEL frames. During assembly, almost the complete base of the enclosure can be used for installation of cables. Retrofitting is possible without disconnecting of cables. All can be installed around the cables. The gland plate KDR 2 is designed for Rittal enclosures TS 8 & VX25. Other sizes can be supplied on request Advantages & Benefits During assembly, almost the complete base of the enclosure can be used for installation of cables Even large connectors can be installed easily Subsequent assembly possible No additional sheet metal work required Cut-outs, which are no longer required, are covered with metal blank plates Type BPM
Datasheet
Datasheet Summary
Powered by GS/AI

The KDR 2 Split Gland Plate, part number 42945, is designed specifically for Rittal TS 8 enclosures. It features a two-part construction with pre-cut holes suitable for KEL and KEL-JUMBO cable entry systems. The gland plate measures 658 mm in length, 148.5 mm in width, and 12 mm in height, providing a total length of 800 mm for cable management. It allows for the installation of two KEL 24 connectors and one KEL-JUMBO connector, facilitating efficient cable entry. This product is rated IP54, indicating protection against dust and water splashes. The integrated screw holes enable quick installation of KEL frames, and the design allows for retrofitting without the need to disconnect existing cables. The gland plate is made of zinc-plated steel, ensuring durability and resistance to corrosion. Overall, the KDR 2 Split Gland Plate is a practical solution for engineers looking to optimize cable management in Rittal TS 8 enclosures.

Datasheet Summary
Powered by GS/AI

The KDR 2 Split Gland Plate, part number 42945, is designed specifically for Rittal TS 8 enclosures. It features a two-part construction with pre-cut holes suitable for KEL and KEL-JUMBO cable entry systems. The gland plate measures 658 mm in length, 148.5 mm in width, and 12 mm in height, providing a total length of 800 mm for cable management. It allows for the installation of two KEL 24 connectors and one KEL-JUMBO connector, facilitating efficient cable entry. This product is rated IP54, indicating protection against dust and water splashes. The integrated screw holes enable quick installation of KEL frames, and the design allows for retrofitting without the need to disconnect existing cables. The gland plate is made of zinc-plated steel, ensuring durability and resistance to corrosion. Overall, the KDR 2 Split Gland Plate is a practical solution for engineers looking to optimize cable management in Rittal TS 8 enclosures.

Suppliers

Company
Product
Description
Supplier Links
KDR 2 Split Gland Plates- for Rittal TS 8 & Rittal VX25 Enclosures / IP54 - 42945 - icotek Corp
Chicago, IL, United States
KDR 2 Split Gland Plates- for Rittal TS 8 & Rittal VX25 Enclosures / IP54
42945
KDR 2 Split Gland Plates- for Rittal TS 8 & Rittal VX25 Enclosures / IP54 42945
Split, 2-part gland plates KDR 2 with pre-cut holes for centrally split KEL and KEL-JUMBO cable entry systems. Integrated screw holes provide quick and easy installation of KEL frames. During assembly, almost the complete base of the enclosure can be used for installation of cables. Retrofitting is possible without disconnecting of cables. All can be installed around the cables. The gland plate KDR 2 is designed for Rittal enclosures TS 8 & VX25. Other sizes can be supplied on request Advantages & Benefits During assembly, almost the complete base of the enclosure can be used for installation of cables Even large connectors can be installed easily Subsequent assembly possible No additional sheet metal work required Cut-outs, which are no longer required, are covered with metal blank plates Type BPM

Split, 2-part gland plates KDR 2 with pre-cut holes for centrally split KEL and KEL-JUMBO cable entry systems.

Integrated screw holes provide quick and easy installation of KEL frames.

During assembly, almost the complete base of the enclosure can be used for installation of cables. Retrofitting is possible without disconnecting of cables. All can be installed around the cables.

The gland plate KDR 2 is designed for Rittal enclosures TS 8 & VX25. Other sizes can be supplied on request


Advantages & Benefits

  • During assembly, almost the complete base of the enclosure can be used for installation of cables
  • Even large connectors can be installed easily
  • Subsequent assembly possible
  • No additional sheet metal work required
  • Cut-outs, which are no longer required, are covered with metal blank plates Type BPM
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Sealing Glands
Product Number 42945
Product Name KDR 2 Split Gland Plates- for Rittal TS 8 & Rittal VX25 Enclosures / IP54
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details
PG Cable Gland - RPG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Number of Elements 1 #
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Glands - 2705218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1969 to 0.3150 inch (5 to 8 mm)
View Details