icotek Corp QT-AT-KS Adapter Grommets- Based on QT Large, for Keystone Couplers 42601

Description
The grommet QT-AT-KS is constructed on the basis of a large QT cable grommet. The polyamide body is molded with elastomer. The cut-out enables a snap-in assembly of all couplers based on the Keystone system. If required the keystone couplers can be disassembled with a screwdriver. The insertion of QT-AT-KS into an icotek cable entry frame enables the routing of cables with and without connectors in combination with the creation of interfaces for Keystone couplers within one cable entry system. Separate cut-outs for connectors are no longer necessary. QT-AT-KS provides ingress protection of up to IP54 (depending on the Keystone coupler type and manufacturer). Advantages & Benefits Connectors can be integrated directly into the cable entry frame Separate cut-outs for connectors are no longer necessary Space-saving solution Grommet is suitable for all Keystone couplers Snap-in assembly
Datasheet
Description
The grommet QT-AT-KS is constructed on the basis of a large QT cable grommet. The polyamide body is molded with elastomer. The cut-out enables a snap-in assembly of all couplers based on the Keystone system. If required the keystone couplers can be disassembled with a screwdriver. The insertion of QT-AT-KS into an icotek cable entry frame enables the routing of cables with and without connectors in combination with the creation of interfaces for Keystone couplers within one cable entry system. Separate cut-outs for connectors are no longer necessary. QT-AT-KS provides ingress protection of up to IP54 (depending on the Keystone coupler type and manufacturer). Advantages & Benefits Connectors can be integrated directly into the cable entry frame Separate cut-outs for connectors are no longer necessary Space-saving solution Grommet is suitable for all Keystone couplers Snap-in assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QT-AT-KS Adapter Grommets- Based on QT Large, for Keystone Couplers - 42601 - icotek Corp
Chicago, IL, United States
QT-AT-KS Adapter Grommets- Based on QT Large, for Keystone Couplers
42601
QT-AT-KS Adapter Grommets- Based on QT Large, for Keystone Couplers 42601
The grommet QT-AT-KS is constructed on the basis of a large QT cable grommet. The polyamide body is molded with elastomer. The cut-out enables a snap-in assembly of all couplers based on the Keystone system. If required the keystone couplers can be disassembled with a screwdriver. The insertion of QT-AT-KS into an icotek cable entry frame enables the routing of cables with and without connectors in combination with the creation of interfaces for Keystone couplers within one cable entry system. Separate cut-outs for connectors are no longer necessary. QT-AT-KS provides ingress protection of up to IP54 (depending on the Keystone coupler type and manufacturer). Advantages & Benefits Connectors can be integrated directly into the cable entry frame Separate cut-outs for connectors are no longer necessary Space-saving solution Grommet is suitable for all Keystone couplers Snap-in assembly

The grommet QT-AT-KS is constructed on the basis of a large QT cable grommet. The polyamide body is molded with elastomer.

The cut-out enables a snap-in assembly of all couplers based on the Keystone system. If required the keystone couplers can be disassembled with a screwdriver.

The insertion of QT-AT-KS into an icotek cable entry frame enables the routing of cables with and without connectors in combination with the creation of interfaces for Keystone couplers within one cable entry system. Separate cut-outs for connectors are no longer necessary.

QT-AT-KS provides ingress protection of up to IP54 (depending on the Keystone coupler type and manufacturer).


Advantages & Benefits

  • Connectors can be integrated directly into the cable entry frame
  • Separate cut-outs for connectors are no longer necessary
  • Space-saving solution
  • Grommet is suitable for all Keystone couplers
  • Snap-in assembly
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 42601
Product Name QT-AT-KS Adapter Grommets- Based on QT Large, for Keystone Couplers
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Grommets for Holes in Sheet Metal - GRO-7/8-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7700 inch (19.56 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 76.245 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Bushings, Grommets - 36-8484-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Spring-Fast Grommet Edging: SL Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details