icotek Corp QT Cable Grommets for QUICK Systems- for Cable Diameters 1 - 15 mm / IP54 42566

Description
The QT range supports cable diameters from 1 to 15 mm. They are used with the following multi cable transit frames: KEL-QUICK QVT QVT-CLICK KEL-QTA QT grommets enable a sealing of the cables with IP54. When using double or quadruple grommets the cable density of multi cable transit frames and cable glands can be greatly increased. The multi-hole model range QT is designed for cable diameters from 1 to 6 mm. icotek also offers special cable grommets for e.g. ASI lines. When installing the QT grommets in multiple rows, the flat sides should be facing each other. This allows the flat sides to match up and provide a secure seal. Advantages & Benefits Enable routing of pre-terminated cables through cable entry frames and split cable glands Available for a large range of cable diameters Greatly increased cable density when using double or quadruple grommets
Datasheet
Description
The QT range supports cable diameters from 1 to 15 mm. They are used with the following multi cable transit frames: KEL-QUICK QVT QVT-CLICK KEL-QTA QT grommets enable a sealing of the cables with IP54. When using double or quadruple grommets the cable density of multi cable transit frames and cable glands can be greatly increased. The multi-hole model range QT is designed for cable diameters from 1 to 6 mm. icotek also offers special cable grommets for e.g. ASI lines. When installing the QT grommets in multiple rows, the flat sides should be facing each other. This allows the flat sides to match up and provide a secure seal. Advantages & Benefits Enable routing of pre-terminated cables through cable entry frames and split cable glands Available for a large range of cable diameters Greatly increased cable density when using double or quadruple grommets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QT Cable Grommets for QUICK Systems- for Cable Diameters 1 - 15 mm / IP54 - 42566 - icotek Corp
Chicago, IL, United States
QT Cable Grommets for QUICK Systems- for Cable Diameters 1 - 15 mm / IP54
42566
QT Cable Grommets for QUICK Systems- for Cable Diameters 1 - 15 mm / IP54 42566
The QT range supports cable diameters from 1 to 15 mm. They are used with the following multi cable transit frames: KEL-QUICK QVT QVT-CLICK KEL-QTA QT grommets enable a sealing of the cables with IP54. When using double or quadruple grommets the cable density of multi cable transit frames and cable glands can be greatly increased. The multi-hole model range QT is designed for cable diameters from 1 to 6 mm. icotek also offers special cable grommets for e.g. ASI lines. When installing the QT grommets in multiple rows, the flat sides should be facing each other. This allows the flat sides to match up and provide a secure seal. Advantages & Benefits Enable routing of pre-terminated cables through cable entry frames and split cable glands Available for a large range of cable diameters Greatly increased cable density when using double or quadruple grommets

The QT range supports cable diameters from 1 to 15 mm. They are used with the following multi cable transit frames:

  • KEL-QUICK
  • QVT
  • QVT-CLICK
  • KEL-QTA

QT grommets enable a sealing of the cables with IP54.

When using double or quadruple grommets the cable density of multi cable transit frames and cable glands can be greatly increased. The multi-hole model range QT is designed for cable diameters from 1 to 6 mm. icotek also offers special cable grommets for e.g. ASI lines.

When installing the QT grommets in multiple rows, the flat sides should be facing each other. This allows the flat sides to match up and provide a secure seal.


Advantages & Benefits

  • Enable routing of pre-terminated cables through cable entry frames and split cable glands
  • Available for a large range of cable diameters
  • Greatly increased cable density when using double or quadruple grommets
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 42566
Product Name QT Cable Grommets for QUICK Systems- for Cable Diameters 1 - 15 mm / IP54
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Cable Grommets - 2133618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.0472 inch (1.2 mm)
Material Plastic; Other; Polyethylene
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details