icotek Corp KT-SC | Multi-Range Grommets- for Cable Diameters 4 - 28 mm / IP54 41490

Description
The KT-SC grommets accept a wide range of cable diameters. This is a great benefit when the exact cable diameter is not known in advance. The single circular membrane can be peeled away to accommodate the specific diameter of the cable or hose. For this purpose, only a small hole between the rings needs to be pierced. Then the corresponding ring can be removed. The peeled-off area is always round, ensuring a secure seal around cable/hose. The KT-SC cable grommet is based on the KT grommet and enables flexible routing and sealing (IP54) of electrical cables and pneumatic hoses with diameters from 4 - 28 mm. The KT-SC cable grommets are not split and therefore only usable for cables without connectors. Advantages & Benefits Large clamping range Easy storage Circular membranes can be peeled off easily It is possible to install rigid cables at angles Ideal for wiring non pre-terminated cables locally
Datasheet
Description
The KT-SC grommets accept a wide range of cable diameters. This is a great benefit when the exact cable diameter is not known in advance. The single circular membrane can be peeled away to accommodate the specific diameter of the cable or hose. For this purpose, only a small hole between the rings needs to be pierced. Then the corresponding ring can be removed. The peeled-off area is always round, ensuring a secure seal around cable/hose. The KT-SC cable grommet is based on the KT grommet and enables flexible routing and sealing (IP54) of electrical cables and pneumatic hoses with diameters from 4 - 28 mm. The KT-SC cable grommets are not split and therefore only usable for cables without connectors. Advantages & Benefits Large clamping range Easy storage Circular membranes can be peeled off easily It is possible to install rigid cables at angles Ideal for wiring non pre-terminated cables locally
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KT-SC | Multi-Range Grommets- for Cable Diameters 4 - 28 mm / IP54 - 41490 - icotek Corp
Chicago, IL, United States
KT-SC | Multi-Range Grommets- for Cable Diameters 4 - 28 mm / IP54
41490
KT-SC | Multi-Range Grommets- for Cable Diameters 4 - 28 mm / IP54 41490
The KT-SC grommets accept a wide range of cable diameters. This is a great benefit when the exact cable diameter is not known in advance. The single circular membrane can be peeled away to accommodate the specific diameter of the cable or hose. For this purpose, only a small hole between the rings needs to be pierced. Then the corresponding ring can be removed. The peeled-off area is always round, ensuring a secure seal around cable/hose. The KT-SC cable grommet is based on the KT grommet and enables flexible routing and sealing (IP54) of electrical cables and pneumatic hoses with diameters from 4 - 28 mm. The KT-SC cable grommets are not split and therefore only usable for cables without connectors. Advantages & Benefits Large clamping range Easy storage Circular membranes can be peeled off easily It is possible to install rigid cables at angles Ideal for wiring non pre-terminated cables locally

The KT-SC grommets accept a wide range of cable diameters. This is a great benefit when the exact cable diameter is not known in advance.

The single circular membrane can be peeled away to accommodate the specific diameter of the cable or hose. For this purpose, only a small hole between the rings needs to be pierced. Then the corresponding ring can be removed. The peeled-off area is always round, ensuring a secure seal around cable/hose.

The KT-SC cable grommet is based on the KT grommet and enables flexible routing and sealing (IP54) of electrical cables and pneumatic hoses with diameters from 4 - 28 mm.

The KT-SC cable grommets are not split and therefore only usable for cables without connectors.


Advantages & Benefits

  • Large clamping range
  • Easy storage
  • Circular membranes can be peeled off easily
  • It is possible to install rigid cables at angles
  • Ideal for wiring non pre-terminated cables locally
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 41490
Product Name KT-SC | Multi-Range Grommets- for Cable Diameters 4 - 28 mm / IP54
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Grommets for Holes in Sheet Metal - GRO-3/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6500 inch (16.51 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 333.198 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Rubber Grommet - 742 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.3120 inch (7.92 mm)
View Details
3 suppliers
Wire Protection Grommet Edging -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
View Details