icotek Corp KTMBS | Multi-Range Cable Grommets for KEL Systems, Gray- for Cable Diameters 4 - 29 mm / IP54 / UL Type 12 41388

Description
Cable grommets KTMBS gray are used to route pre-terminated cables with the following cable entry components: KEL cable entry frames KVT split cable glands The innovative membrane enables the routing of cables with diameters that can vary up to 3 mm. Utilizing the KTMBS, cables with cable diameters from 4 to 29 mm can be routed. The innovative wave cut and the flexible sealing lips make it possible to seal the cable with IP54 / UL Type 12. ST-B Plugs can be used for sealing the grommets if cables have been removed. Advantages & Benefits Routing of cables with and without connectors Only 12 grommets cover a clamping range from 4 to 29 mm Innovative wave cut for a better sealing Innovative membrane for high flexibility
Datasheet
Description
Cable grommets KTMBS gray are used to route pre-terminated cables with the following cable entry components: KEL cable entry frames KVT split cable glands The innovative membrane enables the routing of cables with diameters that can vary up to 3 mm. Utilizing the KTMBS, cables with cable diameters from 4 to 29 mm can be routed. The innovative wave cut and the flexible sealing lips make it possible to seal the cable with IP54 / UL Type 12. ST-B Plugs can be used for sealing the grommets if cables have been removed. Advantages & Benefits Routing of cables with and without connectors Only 12 grommets cover a clamping range from 4 to 29 mm Innovative wave cut for a better sealing Innovative membrane for high flexibility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KTMBS | Multi-Range Cable Grommets for KEL Systems, Gray- for Cable Diameters 4 - 29 mm / IP54 / UL Type 12 - 41388 - icotek Corp
Chicago, IL, United States
KTMBS | Multi-Range Cable Grommets for KEL Systems, Gray- for Cable Diameters 4 - 29 mm / IP54 / UL Type 12
41388
KTMBS | Multi-Range Cable Grommets for KEL Systems, Gray- for Cable Diameters 4 - 29 mm / IP54 / UL Type 12 41388
Cable grommets KTMBS gray are used to route pre-terminated cables with the following cable entry components: KEL cable entry frames KVT split cable glands The innovative membrane enables the routing of cables with diameters that can vary up to 3 mm. Utilizing the KTMBS, cables with cable diameters from 4 to 29 mm can be routed. The innovative wave cut and the flexible sealing lips make it possible to seal the cable with IP54 / UL Type 12. ST-B Plugs can be used for sealing the grommets if cables have been removed. Advantages & Benefits Routing of cables with and without connectors Only 12 grommets cover a clamping range from 4 to 29 mm Innovative wave cut for a better sealing Innovative membrane for high flexibility

Cable grommets KTMBS gray are used to route pre-terminated cables with the following cable entry components:

  • KEL cable entry frames
  • KVT split cable glands

The innovative membrane enables the routing of cables with diameters that can vary up to 3 mm.

Utilizing the KTMBS, cables with cable diameters from 4 to 29 mm can be routed.

The innovative wave cut and the flexible sealing lips make it possible to seal the cable with IP54 / UL Type 12.

ST-B Plugs can be used for sealing the grommets if cables have been removed.


Advantages & Benefits

  • Routing of cables with and without connectors
  • Only 12 grommets cover a clamping range from 4 to 29 mm
  • Innovative wave cut for a better sealing
  • Innovative membrane for high flexibility
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 41388
Product Name KTMBS | Multi-Range Cable Grommets for KEL Systems, Gray- for Cable Diameters 4 - 29 mm / IP54 / UL Type 12
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Grommets for Holes in Sheet Metal - GRO-7/8-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7700 inch (19.56 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 61.475 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Rubber Grommet - 736 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.1870 inch (4.75 mm)
View Details
3 suppliers
Spring-Fast Grommet Edging: Flexi-Grommet™ BAP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details