icotek Corp KAFM-EMC Cable Assembly With Strain Relief- for Shield Grounding and Simultaneous Strain Relief 36460

Description
The EMC strain relief plate KAFM is practical for grounding interferences on the cable shield. The cable assembly can be assembled on a mounting plate with screws, with SC-feet on C section rails C30 or with MF-feet on TS35 rails. Advantages & Benefits Universal solution
Description
The EMC strain relief plate KAFM is practical for grounding interferences on the cable shield. The cable assembly can be assembled on a mounting plate with screws, with SC-feet on C section rails C30 or with MF-feet on TS35 rails. Advantages & Benefits Universal solution
Datasheet
Datasheet Summary
Powered by GS/AI

The KAFM-EMC Cable Assembly with Strain Relief (Part No. 36460) is designed for effective grounding of cable shields while providing simultaneous strain relief. It is constructed from stainless steel, ensuring durability and resistance to vibrations. This assembly can accommodate up to 16 cables, with a maximum cable length of 281.5 mm and overall dimensions of 268.5 mm in length, 10 mm in width, and 3 mm in height. The product features four screw holes with a diameter of 16 mm, allowing for secure mounting options. It is compatible with various mounting methods, including snap-in and screw-type installations, making it a versatile choice for engineers seeking reliable cable management solutions.

Datasheet Summary
Powered by GS/AI

The KAFM-EMC Cable Assembly with Strain Relief (Part No. 36460) is designed for effective grounding of cable shields while providing simultaneous strain relief. It is constructed from stainless steel, ensuring durability and resistance to vibrations. This assembly can accommodate up to 16 cables, with a maximum cable length of 281.5 mm and overall dimensions of 268.5 mm in length, 10 mm in width, and 3 mm in height. The product features four screw holes with a diameter of 16 mm, allowing for secure mounting options. It is compatible with various mounting methods, including snap-in and screw-type installations, making it a versatile choice for engineers seeking reliable cable management solutions.

Suppliers

Company
Product
Description
Supplier Links
KAFM-EMC Cable Assembly With Strain Relief- for Shield Grounding and Simultaneous Strain Relief - 36460 - icotek Corp
Chicago, IL, United States
KAFM-EMC Cable Assembly With Strain Relief- for Shield Grounding and Simultaneous Strain Relief
36460
KAFM-EMC Cable Assembly With Strain Relief- for Shield Grounding and Simultaneous Strain Relief 36460
The EMC strain relief plate KAFM is practical for grounding interferences on the cable shield. The cable assembly can be assembled on a mounting plate with screws, with SC-feet on C section rails C30 or with MF-feet on TS35 rails. Advantages & Benefits Universal solution

The EMC strain relief plate KAFM is practical for grounding interferences on the cable shield.

The cable assembly can be assembled on a mounting plate with screws, with SC-feet on C section rails C30 or with MF-feet on TS35 rails.


Advantages & Benefits

  • Universal solution
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Strain Reliefs
Product Number 36460
Product Name KAFM-EMC Cable Assembly With Strain Relief- for Shield Grounding and Simultaneous Strain Relief
Material Stainless Steel; Stainless steel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-2308272-3 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Metric Liquid Tight Strain Relief Nickel Plated Dome - 85824990 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Gland, Cable; PG; 48; 65 mm; 70 mm; 59.3 mm; Brass; Neoprene; Nickel - 70074602 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 59.300 inch (1506 mm)
View Details