icotek Corp CONFiX™ FWS Bulkhead Fittings for Cable Protection Conduits- Suitable for Conduit Screw Connections or Direct Conduit Pickup / IP54 31416

Description
The 90° angled conduit fitting CONFiX™ FWS is for installation of parallel corrugated cable protection conduits, e.g. in machines, control panels or enclosures. The liftable cover is tightly fixed by a hinge. Therefore, the system is fast and easy to install. CONFiX™ FWS is offered in the following versions: CONFiX™ FWS-A with metric internal thread M16 to M50 CONFiX™ FWS-B with a grooved conduit clip for types with sizes NW 13, 17, 23, 29, 37 and 50 The available colors are gray (RAL 7011) and black (RAL 9001). Advantages & Benefits Hinged cover Fast and easy assembly Functional design
Datasheet
Description
The 90° angled conduit fitting CONFiX™ FWS is for installation of parallel corrugated cable protection conduits, e.g. in machines, control panels or enclosures. The liftable cover is tightly fixed by a hinge. Therefore, the system is fast and easy to install. CONFiX™ FWS is offered in the following versions: CONFiX™ FWS-A with metric internal thread M16 to M50 CONFiX™ FWS-B with a grooved conduit clip for types with sizes NW 13, 17, 23, 29, 37 and 50 The available colors are gray (RAL 7011) and black (RAL 9001). Advantages & Benefits Hinged cover Fast and easy assembly Functional design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONFiX™ FWS Bulkhead Fittings for Cable Protection Conduits- Suitable for Conduit Screw Connections or Direct Conduit Pickup / IP54 - 31416 - icotek Corp
Chicago, IL, United States
CONFiX™ FWS Bulkhead Fittings for Cable Protection Conduits- Suitable for Conduit Screw Connections or Direct Conduit Pickup / IP54
31416
CONFiX™ FWS Bulkhead Fittings for Cable Protection Conduits- Suitable for Conduit Screw Connections or Direct Conduit Pickup / IP54 31416
The 90° angled conduit fitting CONFiX™ FWS is for installation of parallel corrugated cable protection conduits, e.g. in machines, control panels or enclosures. The liftable cover is tightly fixed by a hinge. Therefore, the system is fast and easy to install. CONFiX™ FWS is offered in the following versions: CONFiX™ FWS-A with metric internal thread M16 to M50 CONFiX™ FWS-B with a grooved conduit clip for types with sizes NW 13, 17, 23, 29, 37 and 50 The available colors are gray (RAL 7011) and black (RAL 9001). Advantages & Benefits Hinged cover Fast and easy assembly Functional design

The 90° angled conduit fitting CONFiX™ FWS is for installation of parallel corrugated cable protection conduits, e.g. in machines, control panels or enclosures.

The liftable cover is tightly fixed by a hinge.

Therefore, the system is fast and easy to install.

CONFiX™ FWS is offered in the following versions:

  • CONFiX™ FWS-A with metric internal thread M16 to M50
  • CONFiX™ FWS-B with a grooved conduit clip for types with sizes NW 13, 17, 23, 29, 37 and 50

The available colors are gray (RAL 7011) and black (RAL 9001).


Advantages & Benefits

  • Hinged cover
  • Fast and easy assembly
  • Functional design
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Sealing Glands
Product Number 31416
Product Name CONFiX™ FWS Bulkhead Fittings for Cable Protection Conduits- Suitable for Conduit Screw Connections or Direct Conduit Pickup / IP54
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

M20x1.5 Metal Ventilation Cable Gland - MIV-M20C-12 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1.5 inch (38.1 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm21) - PS2T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Traction Relief Cable Gland - 4305513 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 2.48 inch (63 mm)
View Details
Cable Glands - 2141083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.8661 to 1.26 inch (22 to 32 mm)
View Details