ICO RALLY Polyester Expandable Sleeving (Non-Flame Retardant) XPNF-1/2

Description
ICO-FLEX™ Expandable Sleeving XPF and XPNF are light weight, self-fitting, monofilament sleevings designed to encapsulate and protect cable bundles and wire assemblies. These expandable sleevings adjust to irregular surfaces and contours, providing abrasion resistance and protection with a minimum of bulk and weight. Polyester ICO-FLEX is available in flame retardant (XPF) or non-flame retardant polyester monofilament (XPNF). UL File Number: E142828 Operating Temp. Range: -94°F (-70°C) to 250°F (125°C) Flammability: VW-1 Standard Colors: Black or White Std. Shipping Length: Spools
Datasheet
Description
ICO-FLEX™ Expandable Sleeving XPF and XPNF are light weight, self-fitting, monofilament sleevings designed to encapsulate and protect cable bundles and wire assemblies. These expandable sleevings adjust to irregular surfaces and contours, providing abrasion resistance and protection with a minimum of bulk and weight. Polyester ICO-FLEX is available in flame retardant (XPF) or non-flame retardant polyester monofilament (XPNF). UL File Number: E142828 Operating Temp. Range: -94°F (-70°C) to 250°F (125°C) Flammability: VW-1 Standard Colors: Black or White Std. Shipping Length: Spools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polyester Expandable Sleeving (Non-Flame Retardant) - XPNF-1/2 - ICO RALLY
Palo Alto, CA, USA
Polyester Expandable Sleeving (Non-Flame Retardant)
XPNF-1/2
Polyester Expandable Sleeving (Non-Flame Retardant) XPNF-1/2
ICO-FLEX™ Expandable Sleeving XPF and XPNF are light weight, self-fitting, monofilament sleevings designed to encapsulate and protect cable bundles and wire assemblies. These expandable sleevings adjust to irregular surfaces and contours, providing abrasion resistance and protection with a minimum of bulk and weight. Polyester ICO-FLEX is available in flame retardant (XPF) or non-flame retardant polyester monofilament (XPNF). UL File Number: E142828 Operating Temp. Range: -94°F (-70°C) to 250°F (125°C) Flammability: VW-1 Standard Colors: Black or White Std. Shipping Length: Spools

ICO-FLEX™ Expandable Sleeving

XPF and XPNF are light weight, self-fitting, monofilament sleevings designed to encapsulate and protect cable bundles and wire assemblies. These expandable sleevings adjust to irregular surfaces and contours, providing abrasion resistance and protection with a minimum of bulk and weight. Polyester ICO-FLEX is available in flame retardant (XPF) or non-flame retardant polyester monofilament (XPNF).

  • UL File Number: E142828
  • Operating Temp. Range: -94°F (-70°C) to 250°F (125°C)
  • Flammability: VW-1
  • Standard Colors: Black or White
  • Std. Shipping Length: Spools
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Tubing
Product Number XPNF-1/2
Product Name Polyester Expandable Sleeving (Non-Flame Retardant)
Type Plastic; Structural; Electrical
Material Polyester
Shape Round
Color / Clarity Solid
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Superthane® Polyurethane Tubing - 2001384 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
Tubing, Latex -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber
Design Units English
View Details