ICO RALLY Nylon Spiral Wrap Tubing SWN-3/4

Description
SWN Nylon Spiral Wrap Tubing The gripping strength of spiral wrap tubing is enhanced by both its torsional cut and its rigid profile. It retains its strength under repeated flexing and bending and follows wire paths easily, which yields neat, free-running cable bundles. It is extremely useful on long continuous runs where many leads are required; wires can enter or break out at any point. Spiral wrap can be removed easily for troubleshooting and then re-applied. This material offers best mechanical protection and has a higher temperature rating than polyethylene. SWN Nylon (black) also contains ultra-violet inhibitors, designed outdoor use.
Datasheet
Description
SWN Nylon Spiral Wrap Tubing The gripping strength of spiral wrap tubing is enhanced by both its torsional cut and its rigid profile. It retains its strength under repeated flexing and bending and follows wire paths easily, which yields neat, free-running cable bundles. It is extremely useful on long continuous runs where many leads are required; wires can enter or break out at any point. Spiral wrap can be removed easily for troubleshooting and then re-applied. This material offers best mechanical protection and has a higher temperature rating than polyethylene. SWN Nylon (black) also contains ultra-violet inhibitors, designed outdoor use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Spiral Wrap Tubing - SWN-3/4 - ICO RALLY
Palo Alto, CA, USA
Nylon Spiral Wrap Tubing
SWN-3/4
Nylon Spiral Wrap Tubing SWN-3/4
SWN Nylon Spiral Wrap Tubing The gripping strength of spiral wrap tubing is enhanced by both its torsional cut and its rigid profile. It retains its strength under repeated flexing and bending and follows wire paths easily, which yields neat, free-running cable bundles. It is extremely useful on long continuous runs where many leads are required; wires can enter or break out at any point. Spiral wrap can be removed easily for troubleshooting and then re-applied. This material offers best mechanical protection and has a higher temperature rating than polyethylene. SWN Nylon (black) also contains ultra-violet inhibitors, designed outdoor use.

SWN

Nylon Spiral Wrap Tubing

The gripping strength of spiral wrap tubing is enhanced by both its torsional cut and its rigid profile. It retains its strength under repeated flexing and bending and follows wire paths easily, which yields neat, free-running cable bundles. It is extremely useful on long continuous runs where many leads are required; wires can enter or break out at any point. Spiral wrap can be removed easily for troubleshooting and then re-applied.

This material offers best mechanical protection and has a higher temperature rating than polyethylene.

SWN Nylon (black) also contains ultra-violet inhibitors, designed outdoor use.

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number SWN-3/4
Product Name Nylon Spiral Wrap Tubing
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-3000-060-8.500 - Caplugs
Specs
Material Rubber - Synthetic
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-04-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1640-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0394 inch (1 mm)
View Details