ICO RALLY Nylon Spiral Wrap Tubing SWN-1"

Description
SWN Nylon Spiral Wrap Tubing The gripping strength of spiral wrap tubing is enhanced by both its torsional cut and its rigid profile. It retains its strength under repeated flexing and bending and follows wire paths easily, which yields neat, free-running cable bundles. It is extremely useful on long continuous runs where many leads are required; wires can enter or break out at any point. Spiral wrap can be removed easily for troubleshooting and then re-applied. This material offers best mechanical protection and has a higher temperature rating than polyethylene. SWN Nylon (black) also contains ultra-violet inhibitors, designed outdoor use.
Datasheet
Description
SWN Nylon Spiral Wrap Tubing The gripping strength of spiral wrap tubing is enhanced by both its torsional cut and its rigid profile. It retains its strength under repeated flexing and bending and follows wire paths easily, which yields neat, free-running cable bundles. It is extremely useful on long continuous runs where many leads are required; wires can enter or break out at any point. Spiral wrap can be removed easily for troubleshooting and then re-applied. This material offers best mechanical protection and has a higher temperature rating than polyethylene. SWN Nylon (black) also contains ultra-violet inhibitors, designed outdoor use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Spiral Wrap Tubing - SWN-1
Palo Alto, CA, USA
Nylon Spiral Wrap Tubing
SWN-1"
Nylon Spiral Wrap Tubing SWN-1"
SWN Nylon Spiral Wrap Tubing The gripping strength of spiral wrap tubing is enhanced by both its torsional cut and its rigid profile. It retains its strength under repeated flexing and bending and follows wire paths easily, which yields neat, free-running cable bundles. It is extremely useful on long continuous runs where many leads are required; wires can enter or break out at any point. Spiral wrap can be removed easily for troubleshooting and then re-applied. This material offers best mechanical protection and has a higher temperature rating than polyethylene. SWN Nylon (black) also contains ultra-violet inhibitors, designed outdoor use.

SWN

Nylon Spiral Wrap Tubing

The gripping strength of spiral wrap tubing is enhanced by both its torsional cut and its rigid profile. It retains its strength under repeated flexing and bending and follows wire paths easily, which yields neat, free-running cable bundles. It is extremely useful on long continuous runs where many leads are required; wires can enter or break out at any point. Spiral wrap can be removed easily for troubleshooting and then re-applied.

This material offers best mechanical protection and has a higher temperature rating than polyethylene.

SWN Nylon (black) also contains ultra-violet inhibitors, designed outdoor use.

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Tubing
Product Number SWN-1"
Product Name Nylon Spiral Wrap Tubing
Type Plastic; Structural; Electrical
Material Nylon
Shape Round
Features Coiled
Color / Clarity Solid
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
KLEARON™ 73 K010 Series 3/4 in. Nominal ID and 1 1/4 in. Nominal OD Clear PVC Tubing|Master File - K010-1220X100 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Poly Vinyl Chloride; PVC
Shape Round
View Details
Coiltef® Fluoropolymer Tubing - 3500455 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Fluoropolymer
Application General Chemical; Food & Beverage; Medical / Pharmaceutical; Water
View Details
Tubing, PTFE -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Plastic
Material Polytetrafluoroethylene
Design Units English
View Details