ICO RALLY Standard Wall Teflon Tubing STS-19

Description
Teflon TFE Tubing STS standard wall Teflon tubing is utilized in most military applications. Special extrusion techniques produce pinhole-free tubing with uniform concentricity. STS is ideal for applications where heat resistance, excellent dielectric values, and chemically inert properties are required. Appl. Specifications: AMS-3651B, AMS-3653 & MIL-I-22129C UL File Number: E52612 Operating Temp. Range: -103°F (-75°C) to 500°F (260°C) Flammability: VW-1 Standard Color: Natural (Translucent to opaque white) Std. Shipping Length: Coils or spools (1/8" I.D. and above)
Datasheet
Description
Teflon TFE Tubing STS standard wall Teflon tubing is utilized in most military applications. Special extrusion techniques produce pinhole-free tubing with uniform concentricity. STS is ideal for applications where heat resistance, excellent dielectric values, and chemically inert properties are required. Appl. Specifications: AMS-3651B, AMS-3653 & MIL-I-22129C UL File Number: E52612 Operating Temp. Range: -103°F (-75°C) to 500°F (260°C) Flammability: VW-1 Standard Color: Natural (Translucent to opaque white) Std. Shipping Length: Coils or spools (1/8" I.D. and above)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Teflon Tubing - STS-19 - ICO RALLY
Palo Alto, CA, USA
Standard Wall Teflon Tubing
STS-19
Standard Wall Teflon Tubing STS-19
Teflon TFE Tubing STS standard wall Teflon tubing is utilized in most military applications. Special extrusion techniques produce pinhole-free tubing with uniform concentricity. STS is ideal for applications where heat resistance, excellent dielectric values, and chemically inert properties are required. Appl. Specifications: AMS-3651B, AMS-3653 & MIL-I-22129C UL File Number: E52612 Operating Temp. Range: -103°F (-75°C) to 500°F (260°C) Flammability: VW-1 Standard Color: Natural (Translucent to opaque white) Std. Shipping Length: Coils or spools (1/8" I.D. and above)

Teflon TFE Tubing

STS standard wall Teflon tubing is utilized in most military applications. Special extrusion techniques produce pinhole-free tubing with uniform concentricity. STS is ideal for applications where heat resistance, excellent dielectric values, and chemically inert properties are required.

  • Appl. Specifications: AMS-3651B, AMS-3653 & MIL-I-22129C
  • UL File Number: E52612
  • Operating Temp. Range: -103°F (-75°C) to 500°F (260°C)
  • Flammability: VW-1
  • Standard Color: Natural (Translucent to opaque white)
  • Std. Shipping Length: Coils or spools (1/8" I.D. and above)
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number STS-19
Product Name Standard Wall Teflon Tubing
Material PTFE - Teflon®
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 137447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.2126 inch (5.4 mm)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details