TE Connectivity Bushings & Bobbins 026831-000

Description
Body Features Flexibility : Semi-Rigid Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 0 MM  [0 INCH ] Product Width : 0 MM  [0 INCH ] Recovered Inside Diameter (Max) : 0 MM  [0 INCH ] Product Type Features Molded Part Type : Accessories
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 0 MM  [0 INCH ] Product Width : 0 MM  [0 INCH ] Recovered Inside Diameter (Max) : 0 MM  [0 INCH ] Product Type Features Molded Part Type : Accessories
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings & Bobbins - 026831-000 - TE Connectivity
Berwyn, PA, United States
Bushings & Bobbins
026831-000
Bushings & Bobbins 026831-000
Body Features Flexibility : Semi-Rigid Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 0 MM  [0 INCH ] Product Width : 0 MM  [0 INCH ] Recovered Inside Diameter (Max) : 0 MM  [0 INCH ] Product Type Features Molded Part Type : Accessories

Body Features


  • Flexibility : Semi-Rigid
  • Material Systems Code : 25
  • Primary Product Color : Black
  • Primary Product Material : Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately

Dimensions


  • Expanded Inside Diameter (Min) : 0 MM  [0 INCH ]
  • Product Width : 0 MM  [0 INCH ]
  • Recovered Inside Diameter (Max) : 0 MM  [0 INCH ]

Product Type Features


  • Molded Part Type : Accessories
Buy Now Datasheet
shrink tube - 026831-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
026831-000
shrink tube 026831-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 026831-000 026831-000
Product Name Bushings & Bobbins shrink tube
Material Modified Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0146666001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Cable Wraps - 029557-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 036493-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0418836012 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details