ICO RALLY Extra Thin Wall Teflon Tubing STL-7

Description
Teflon TFE Tubing STL is a lightweight, extra thin wall Teflon tubing that provides the performance properties inherent to Teflon at a lower cost. The lighter weight material creates a more flexible tubing without sacrificing the maximum continuous operating temperature of 500°F (260°C). Appl. Specifications: AMS-3651B & AMS-3654 UL File Number: E52612 Operating Temp. Range: -103°F (-75°C) to 500°F (260°C) Flammability: VW-1 Standard Color: Natural (Translucent to opaque white) Std. Shipping Length: Coils or spools (1/8" I.D. and above)
Datasheet
Description
Teflon TFE Tubing STL is a lightweight, extra thin wall Teflon tubing that provides the performance properties inherent to Teflon at a lower cost. The lighter weight material creates a more flexible tubing without sacrificing the maximum continuous operating temperature of 500°F (260°C). Appl. Specifications: AMS-3651B & AMS-3654 UL File Number: E52612 Operating Temp. Range: -103°F (-75°C) to 500°F (260°C) Flammability: VW-1 Standard Color: Natural (Translucent to opaque white) Std. Shipping Length: Coils or spools (1/8" I.D. and above)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extra Thin Wall Teflon Tubing - STL-7 - ICO RALLY
Palo Alto, CA, USA
Extra Thin Wall Teflon Tubing
STL-7
Extra Thin Wall Teflon Tubing STL-7
Teflon TFE Tubing STL is a lightweight, extra thin wall Teflon tubing that provides the performance properties inherent to Teflon at a lower cost. The lighter weight material creates a more flexible tubing without sacrificing the maximum continuous operating temperature of 500°F (260°C). Appl. Specifications: AMS-3651B & AMS-3654 UL File Number: E52612 Operating Temp. Range: -103°F (-75°C) to 500°F (260°C) Flammability: VW-1 Standard Color: Natural (Translucent to opaque white) Std. Shipping Length: Coils or spools (1/8" I.D. and above)

Teflon TFE Tubing

STL is a lightweight, extra thin wall Teflon tubing that provides the performance properties inherent to Teflon at a lower cost. The lighter weight material creates a more flexible tubing without sacrificing the maximum continuous operating temperature of 500°F (260°C).

  • Appl. Specifications: AMS-3651B & AMS-3654
  • UL File Number: E52612
  • Operating Temp. Range: -103°F (-75°C) to 500°F (260°C)
  • Flammability: VW-1
  • Standard Color: Natural (Translucent to opaque white)
  • Std. Shipping Length: Coils or spools (1/8" I.D. and above)
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number STL-7
Product Name Extra Thin Wall Teflon Tubing
Material PTFE - Teflon®
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1181 inch (3 mm)
View Details
1.60 in. ID Plastic Protective Coil Sleeve - PCG|Master File - PCG-50-H - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Polyester (PET / PBT)
Diameter 1.6 inch (40.64 mm)
View Details
Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1 1/4-02-MS50FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details