ICO RALLY General Purpose Vinyl Tubing SLV-40-6

Description
SLV-40 General Purpose Vinyl Tubing SLV-40 is an extremely flexible material designed primarily for low temperature applications down to -85°F (-65°C), with continuous rating of 175°F (80°C). Widely used in applications where general purpose vinyls lose their flexibility. Applicable Specifications: MIL-I-7444 Operating Temperature Range: -85°F (-65°C) to 175°F (80°C) Standard Colors: Black and Clear Standard Shipping Length: Spools
Datasheet
Description
SLV-40 General Purpose Vinyl Tubing SLV-40 is an extremely flexible material designed primarily for low temperature applications down to -85°F (-65°C), with continuous rating of 175°F (80°C). Widely used in applications where general purpose vinyls lose their flexibility. Applicable Specifications: MIL-I-7444 Operating Temperature Range: -85°F (-65°C) to 175°F (80°C) Standard Colors: Black and Clear Standard Shipping Length: Spools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Vinyl Tubing - SLV-40-6 - ICO RALLY
Palo Alto, CA, USA
General Purpose Vinyl Tubing
SLV-40-6
General Purpose Vinyl Tubing SLV-40-6
SLV-40 General Purpose Vinyl Tubing SLV-40 is an extremely flexible material designed primarily for low temperature applications down to -85°F (-65°C), with continuous rating of 175°F (80°C). Widely used in applications where general purpose vinyls lose their flexibility. Applicable Specifications: MIL-I-7444 Operating Temperature Range: -85°F (-65°C) to 175°F (80°C) Standard Colors: Black and Clear Standard Shipping Length: Spools

SLV-40

General Purpose Vinyl Tubing

SLV-40 is an extremely flexible material designed primarily for low temperature applications down to -85°F (-65°C), with continuous rating of 175°F (80°C). Widely used in applications where general purpose vinyls lose their flexibility.

  • Applicable Specifications: MIL-I-7444
  • Operating Temperature Range: -85°F (-65°C) to 175°F (80°C)
  • Standard Colors: Black and Clear
  • Standard Shipping Length: Spools
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number SLV-40-6
Product Name General Purpose Vinyl Tubing
Material Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/32-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Laterally Slit Wire Conduit - POLYFLEX® PA 6 Conduit - Altech Corp.
Specs
Sleeving Split Wire Loom
Material Polyamide 6
Operating Temperature -40 to 12 C (-40 to 53.6 F)
View Details
Chlorinated Polyolefin Elastomer Heat Shrink Tubing - HSN-100 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details