ICO RALLY Fiberglass Sleeving SLV-1200-3/8

Description
SLV-1200 Fiberglass Sleeving SLV-1200 is a sleeving of tightly braided 100% fiberglass for use in temperatures up to 1200°F (650°C). Closely woven construction provides maximum abrasion resistance and high flexibility. The material is treated to remove all organic matter and to render the glass braid fray-resistant. Applicable Specifications: MIL-I-3190, Class C Operating Temp. Range: -75°F (-60°C) to 1200°F (650°C) Standard Color: Natural Std. Shipping Length: Spools
Datasheet
Description
SLV-1200 Fiberglass Sleeving SLV-1200 is a sleeving of tightly braided 100% fiberglass for use in temperatures up to 1200°F (650°C). Closely woven construction provides maximum abrasion resistance and high flexibility. The material is treated to remove all organic matter and to render the glass braid fray-resistant. Applicable Specifications: MIL-I-3190, Class C Operating Temp. Range: -75°F (-60°C) to 1200°F (650°C) Standard Color: Natural Std. Shipping Length: Spools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Sleeving - SLV-1200-3/8 - ICO RALLY
Palo Alto, CA, USA
Fiberglass Sleeving
SLV-1200-3/8
Fiberglass Sleeving SLV-1200-3/8
SLV-1200 Fiberglass Sleeving SLV-1200 is a sleeving of tightly braided 100% fiberglass for use in temperatures up to 1200°F (650°C). Closely woven construction provides maximum abrasion resistance and high flexibility. The material is treated to remove all organic matter and to render the glass braid fray-resistant. Applicable Specifications: MIL-I-3190, Class C Operating Temp. Range: -75°F (-60°C) to 1200°F (650°C) Standard Color: Natural Std. Shipping Length: Spools

SLV-1200

Fiberglass Sleeving

SLV-1200 is a sleeving of tightly braided 100% fiberglass for use in temperatures up to 1200°F (650°C). Closely woven construction provides maximum abrasion resistance and high flexibility. The material is treated to remove all organic matter and to render the glass braid fray-resistant.

  • Applicable Specifications: MIL-I-3190, Class C
  • Operating Temp. Range: -75°F (-60°C) to 1200°F (650°C)
  • Standard Color: Natural
  • Std. Shipping Length: Spools
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number SLV-1200-3/8
Product Name Fiberglass Sleeving
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-2-02-QB6IN-3 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Polyolefin Heat Shrink Tubing - HS-101-3X - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details