RS Components, Ltd. Cable Sleeves 1797015

Description
Black Expandable Braided Sleeving 8-17mm
Request a Quote
Description
Black Expandable Braided Sleeving 8-17mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 1797015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
1797015
Cable Sleeves 1797015
Black Expandable Braided Sleeving 8-17mm

Black Expandable Braided Sleeving 8-17mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 1797015
Product Name Cable Sleeves
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 136138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.9055 inch (23 mm)
View Details
Cable Sleeves - 1812020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.1378 to 0.2953 inch (3.5 to 7.5 mm)
View Details
Cable Sleeves - 1789506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PTFE - Teflon®
Diameter 0.1201 inch (3.05 mm)
View Details
Cable Sleeves - 1797020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.5512 to 1.06 inch (14 to 27 mm)
Length 394 inch (10000 mm)
View Details