ICO RALLY Vinyl Grommet GV-7/8

Description
Vinyl Grommets Vinyl Grommets are inexpensive, flexible, and oil resistant. They have a high dielectric strength and outstanding aging qualities. The standard color is black. Hardness Durometer: 60 +/- 5 Shore A Tensile Strength: 1400 psi Abrasive Resistance: Excellent Effect of Sunlight: Slight to None Hydro Carbon Solvent Resistance: Good Weak Acid Resistance: No Effect Burning Rate: Self-Extinguishing
Datasheet
Description
Vinyl Grommets Vinyl Grommets are inexpensive, flexible, and oil resistant. They have a high dielectric strength and outstanding aging qualities. The standard color is black. Hardness Durometer: 60 +/- 5 Shore A Tensile Strength: 1400 psi Abrasive Resistance: Excellent Effect of Sunlight: Slight to None Hydro Carbon Solvent Resistance: Good Weak Acid Resistance: No Effect Burning Rate: Self-Extinguishing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vinyl Grommet - GV-7/8 - ICO RALLY
Palo Alto, CA, USA
Vinyl Grommet
GV-7/8
Vinyl Grommet GV-7/8
Vinyl Grommets Vinyl Grommets are inexpensive, flexible, and oil resistant. They have a high dielectric strength and outstanding aging qualities. The standard color is black. Hardness Durometer: 60 +/- 5 Shore A Tensile Strength: 1400 psi Abrasive Resistance: Excellent Effect of Sunlight: Slight to None Hydro Carbon Solvent Resistance: Good Weak Acid Resistance: No Effect Burning Rate: Self-Extinguishing

Vinyl Grommets

Vinyl Grommets are inexpensive, flexible, and oil resistant. They have a high dielectric strength and outstanding aging qualities. The standard color is black.

  • Hardness Durometer: 60 +/- 5 Shore A
  • Tensile Strength: 1400 psi
  • Abrasive Resistance: Excellent
  • Effect of Sunlight: Slight to None
  • Hydro Carbon Solvent Resistance: Good
  • Weak Acid Resistance: No Effect
  • Burning Rate: Self-Extinguishing
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Grommets
Product Number GV-7/8
Product Name Vinyl Grommet
Shape Round
Construction / Type One Piece; 100 pcs / pkg, 500 pcs / pkg
Packaging Bulk Package
Inside Diameter 0.6250 inch (15.87 mm)
Groove Width 0.0630 inch (1.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Grommets for Holes in Sheet Metal - GRO-1/2-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4100 inch (10.41 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 30.123 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Rubber Grommets - AN930-1 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details