ICO RALLY Vinyl Grommet GV-5/16

Description
Vinyl Grommets Vinyl Grommets are inexpensive, flexible, and oil resistant. They have a high dielectric strength and outstanding aging qualities. The standard color is black. Hardness Durometer: 60 +/- 5 Shore A Tensile Strength: 1400 psi Abrasive Resistance: Excellent Effect of Sunlight: Slight to None Hydro Carbon Solvent Resistance: Good Weak Acid Resistance: No Effect Burning Rate: Self-Extinguishing
Datasheet
Description
Vinyl Grommets Vinyl Grommets are inexpensive, flexible, and oil resistant. They have a high dielectric strength and outstanding aging qualities. The standard color is black. Hardness Durometer: 60 +/- 5 Shore A Tensile Strength: 1400 psi Abrasive Resistance: Excellent Effect of Sunlight: Slight to None Hydro Carbon Solvent Resistance: Good Weak Acid Resistance: No Effect Burning Rate: Self-Extinguishing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vinyl Grommet - GV-5/16 - ICO RALLY
Palo Alto, CA, USA
Vinyl Grommet
GV-5/16
Vinyl Grommet GV-5/16
Vinyl Grommets Vinyl Grommets are inexpensive, flexible, and oil resistant. They have a high dielectric strength and outstanding aging qualities. The standard color is black. Hardness Durometer: 60 +/- 5 Shore A Tensile Strength: 1400 psi Abrasive Resistance: Excellent Effect of Sunlight: Slight to None Hydro Carbon Solvent Resistance: Good Weak Acid Resistance: No Effect Burning Rate: Self-Extinguishing

Vinyl Grommets

Vinyl Grommets are inexpensive, flexible, and oil resistant. They have a high dielectric strength and outstanding aging qualities. The standard color is black.

  • Hardness Durometer: 60 +/- 5 Shore A
  • Tensile Strength: 1400 psi
  • Abrasive Resistance: Excellent
  • Effect of Sunlight: Slight to None
  • Hydro Carbon Solvent Resistance: Good
  • Weak Acid Resistance: No Effect
  • Burning Rate: Self-Extinguishing
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Grommets
Product Number GV-5/16
Product Name Vinyl Grommet
Shape Round
Construction / Type One Piece; 100 pcs / pkg, 1000 pcs / pkg
Packaging Bulk Package
Inside Diameter 0.1880 inch (4.78 mm)
Groove Width 0.0630 inch (1.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Cable Grommets - 1366064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.3150 inch (8 mm)
Groove Width 0.0394 inch (1 mm)
View Details
CABLE GROMMET FOR SHEET METAL - LS60F-BL - LS60F-BL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-5/8-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5200 inch (13.21 mm)
View Details