ICO RALLY Vinyl Grommet GV-1/4

Description
Vinyl Grommets Vinyl Grommets are inexpensive, flexible, and oil resistant. They have a high dielectric strength and outstanding aging qualities. The standard color is black. Hardness Durometer: 60 +/- 5 Shore A Tensile Strength: 1400 psi Abrasive Resistance: Excellent Effect of Sunlight: Slight to None Hydro Carbon Solvent Resistance: Good Weak Acid Resistance: No Effect Burning Rate: Self-Extinguishing
Datasheet
Description
Vinyl Grommets Vinyl Grommets are inexpensive, flexible, and oil resistant. They have a high dielectric strength and outstanding aging qualities. The standard color is black. Hardness Durometer: 60 +/- 5 Shore A Tensile Strength: 1400 psi Abrasive Resistance: Excellent Effect of Sunlight: Slight to None Hydro Carbon Solvent Resistance: Good Weak Acid Resistance: No Effect Burning Rate: Self-Extinguishing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vinyl Grommet - GV-1/4 - ICO RALLY
Palo Alto, CA, USA
Vinyl Grommet
GV-1/4
Vinyl Grommet GV-1/4
Vinyl Grommets Vinyl Grommets are inexpensive, flexible, and oil resistant. They have a high dielectric strength and outstanding aging qualities. The standard color is black. Hardness Durometer: 60 +/- 5 Shore A Tensile Strength: 1400 psi Abrasive Resistance: Excellent Effect of Sunlight: Slight to None Hydro Carbon Solvent Resistance: Good Weak Acid Resistance: No Effect Burning Rate: Self-Extinguishing

Vinyl Grommets

Vinyl Grommets are inexpensive, flexible, and oil resistant. They have a high dielectric strength and outstanding aging qualities. The standard color is black.

  • Hardness Durometer: 60 +/- 5 Shore A
  • Tensile Strength: 1400 psi
  • Abrasive Resistance: Excellent
  • Effect of Sunlight: Slight to None
  • Hydro Carbon Solvent Resistance: Good
  • Weak Acid Resistance: No Effect
  • Burning Rate: Self-Extinguishing
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Grommets
Product Number GV-1/4
Product Name Vinyl Grommet
Shape Round
Construction / Type One Piece; 100 pcs / pkg, 1000 pcs / pkg
Packaging Bulk Package
Inside Diameter 0.1250 inch (3.17 mm)
Groove Width 0.0630 inch (1.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 49.795 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Bushings, Grommets - 36-8617-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details