ICO RALLY Continuous Polyethylene Gromstrip GSP-3

Description
Gromstrip is a continuous length of extruded U-channel for use as a protective covering on sharp edges. It can be cut to desired length and inserted into any hole, regardless of configuration. Gromstrip requires minimum space, grips surfaces snugly, and won't jar loose. Wherever wires pass through a metal piece, Gromstrip used on the sharp edges will protect against fraying and cut-through of the wires. Gromstrip is also available with continuous serrations for use in acute angles or other difficult applications. (On angles less than 90°, miter the two outside edges for a better fit.) Polyethylene- used for general application. Nylon- used where an abrasion-resistant material is desired; it has a higher operating temperature, and better dielectric constant than polyethylene. Standard color for both Polyethylene and Nylon is natural.
Datasheet
Description
Gromstrip is a continuous length of extruded U-channel for use as a protective covering on sharp edges. It can be cut to desired length and inserted into any hole, regardless of configuration. Gromstrip requires minimum space, grips surfaces snugly, and won't jar loose. Wherever wires pass through a metal piece, Gromstrip used on the sharp edges will protect against fraying and cut-through of the wires. Gromstrip is also available with continuous serrations for use in acute angles or other difficult applications. (On angles less than 90°, miter the two outside edges for a better fit.) Polyethylene- used for general application. Nylon- used where an abrasion-resistant material is desired; it has a higher operating temperature, and better dielectric constant than polyethylene. Standard color for both Polyethylene and Nylon is natural.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Polyethylene Gromstrip - GSP-3 - ICO RALLY
Palo Alto, CA, USA
Continuous Polyethylene Gromstrip
GSP-3
Continuous Polyethylene Gromstrip GSP-3
Gromstrip is a continuous length of extruded U-channel for use as a protective covering on sharp edges. It can be cut to desired length and inserted into any hole, regardless of configuration. Gromstrip requires minimum space, grips surfaces snugly, and won't jar loose. Wherever wires pass through a metal piece, Gromstrip used on the sharp edges will protect against fraying and cut-through of the wires. Gromstrip is also available with continuous serrations for use in acute angles or other difficult applications. (On angles less than 90°, miter the two outside edges for a better fit.) Polyethylene- used for general application. Nylon- used where an abrasion-resistant material is desired; it has a higher operating temperature, and better dielectric constant than polyethylene. Standard color for both Polyethylene and Nylon is natural.

Gromstrip is a continuous length of extruded U-channel for use as a protective covering on sharp edges. It can be cut to desired length and inserted into any hole, regardless of configuration.

Gromstrip requires minimum space, grips surfaces snugly, and won't jar loose. Wherever wires pass through a metal piece, Gromstrip used on the sharp edges will protect against fraying and cut-through of the wires. Gromstrip is also available with continuous serrations for use in acute angles or other difficult applications. (On angles less than 90°, miter the two outside edges for a better fit.)

Polyethylene- used for general application.

Nylon- used where an abrasion-resistant material is desired; it has a higher operating temperature, and better dielectric constant than polyethylene.

Standard color for both Polyethylene and Nylon is natural.

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Grommets
Product Number GSP-3
Product Name Continuous Polyethylene Gromstrip
Shape Oval / Oblong; Flexible Grommet / Edging
Construction / Type One Piece; 50 ft / pkg, 100 ft / pkg
Packaging Bulk Package
Groove Width 0.1560 inch (3.96 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 559.925 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Rubber Grommets - AN931-12-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details