ICO RALLY Continuous Serrated Nylon Gromstrip GSNC-4

Description
Gromstrip is a continuous length of extruded U-channel for use as a protective covering on sharp edges. It can be cut to desired length and inserted into any hole, regardless of configuration. Gromstrip requires minimum space, grips surfaces snugly, and won't jar loose. Wherever wires pass through a metal piece, Gromstrip used on the sharp edges will protect against fraying and cut-through of the wires. Gromstrip is also available with continuous serrations for use in acute angles or other difficult applications. (On angles less than 90°, miter the two outside edges for a better fit.) Polyethylene- used for general application. Nylon- used where an abrasion-resistant material is desired; it has a higher operating temperature, and better dielectric constant than polyethylene. Standard color for both Polyethylene and Nylon is natural.
Datasheet
Description
Gromstrip is a continuous length of extruded U-channel for use as a protective covering on sharp edges. It can be cut to desired length and inserted into any hole, regardless of configuration. Gromstrip requires minimum space, grips surfaces snugly, and won't jar loose. Wherever wires pass through a metal piece, Gromstrip used on the sharp edges will protect against fraying and cut-through of the wires. Gromstrip is also available with continuous serrations for use in acute angles or other difficult applications. (On angles less than 90°, miter the two outside edges for a better fit.) Polyethylene- used for general application. Nylon- used where an abrasion-resistant material is desired; it has a higher operating temperature, and better dielectric constant than polyethylene. Standard color for both Polyethylene and Nylon is natural.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Serrated Nylon Gromstrip - GSNC-4 - ICO RALLY
Palo Alto, CA, USA
Continuous Serrated Nylon Gromstrip
GSNC-4
Continuous Serrated Nylon Gromstrip GSNC-4
Gromstrip is a continuous length of extruded U-channel for use as a protective covering on sharp edges. It can be cut to desired length and inserted into any hole, regardless of configuration. Gromstrip requires minimum space, grips surfaces snugly, and won't jar loose. Wherever wires pass through a metal piece, Gromstrip used on the sharp edges will protect against fraying and cut-through of the wires. Gromstrip is also available with continuous serrations for use in acute angles or other difficult applications. (On angles less than 90°, miter the two outside edges for a better fit.) Polyethylene- used for general application. Nylon- used where an abrasion-resistant material is desired; it has a higher operating temperature, and better dielectric constant than polyethylene. Standard color for both Polyethylene and Nylon is natural.

Gromstrip is a continuous length of extruded U-channel for use as a protective covering on sharp edges. It can be cut to desired length and inserted into any hole, regardless of configuration.

Gromstrip requires minimum space, grips surfaces snugly, and won't jar loose. Wherever wires pass through a metal piece, Gromstrip used on the sharp edges will protect against fraying and cut-through of the wires. Gromstrip is also available with continuous serrations for use in acute angles or other difficult applications. (On angles less than 90°, miter the two outside edges for a better fit.)

Polyethylene- used for general application.

Nylon- used where an abrasion-resistant material is desired; it has a higher operating temperature, and better dielectric constant than polyethylene.

Standard color for both Polyethylene and Nylon is natural.

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Grommets
Product Number GSNC-4
Product Name Continuous Serrated Nylon Gromstrip
Shape Oval / Oblong; Flexible Grommet / Edging
Construction / Type One Piece; 50 ft / pkg, 100 ft / pkg
Packaging Bulk Package
Groove Width 0.1880 inch (4.78 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet, Jacketed Wire, .24-.27″ (6.10-6.86mm) Power (no Signal) - NS-240 - Anderson Power Products
Specs
Inside Diameter 0.2701 inch (6.86 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-7/8-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7700 inch (19.56 mm)
View Details
Cable Grommets - 1366064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.3150 inch (8 mm)
Groove Width 0.0394 inch (1 mm)
View Details
Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details