FGP - Flex Guard Wire Loom
Wire Protection Sleeve
FGP's unique design permits easy, fast installation as a harness protective covering. The loom provides an easy opening seam for quick wire insertion. Since this seam is not permanently sealed, the cost for repair or service is reduced. Made of durable polyethylene, it is a harness covering material, resistant to temperature, weather and corrosion conditions. The convoluted surface enhances the appearance of your product by providing a uniform, tailored finish.
Note: Standard Material is slit. Un-slit material also available.
| ICO RALLY | |
|---|---|
| Product Category | Tubing |
| Product Number | FGP-5696-1" |
| Product Name | Flex Guard Wire Loom |
| Type | Plastic; Structural; Electrical |
| Material | Polyethylene (PE) / Cross-linked Polyethylene (PEX) |
| Shape | Round |
| Color / Clarity | Solid |
| Application | General Purpose |