TE Connectivity Braid Tail Swept Elbow Backshell/11.12Mm; Connector Shell Size Polamco Te Connectivity 70A3-12-07-1-C-SE

Description
BRAID TAIL SWEPT ELBOW BACKSHELL/11.12MM; Connector Shell Size:12; Cable Diameter Max:11.12mm; Strain Relief Material:Aluminum; Product Range:70A3-SE Series RoHS Compliant: Yes
Datasheet
Description
BRAID TAIL SWEPT ELBOW BACKSHELL/11.12MM; Connector Shell Size:12; Cable Diameter Max:11.12mm; Strain Relief Material:Aluminum; Product Range:70A3-SE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braid Tail Swept Elbow Backshell/11.12Mm; Connector Shell Size Polamco Te Connectivity - 95AJ6995 - Newark, An Avnet Company
Chicago, IL, United States
Braid Tail Swept Elbow Backshell/11.12Mm; Connector Shell Size Polamco Te Connectivity
95AJ6995
Braid Tail Swept Elbow Backshell/11.12Mm; Connector Shell Size Polamco Te Connectivity 95AJ6995
BRAID TAIL SWEPT ELBOW BACKSHELL/11.12MM; Connector Shell Size:12; Cable Diameter Max:11.12mm; Strain Relief Material:Aluminum; Product Range:70A3-SE Series RoHS Compliant: Yes

BRAID TAIL SWEPT ELBOW BACKSHELL/11.12MM; Connector Shell Size:12; Cable Diameter Max:11.12mm; Strain Relief Material:Aluminum; Product Range:70A3-SE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 95AJ6995
Product Name Braid Tail Swept Elbow Backshell/11.12Mm; Connector Shell Size Polamco Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief - Nickel Plated Brass - 85824140 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Cable Gland, Polyamide, M 40 x 1.5 Outer Thread, 18-32mm Clamping Range - 70074569 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 2.480 inch (63 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details