ICO RALLY Adhesive-Back Clip ABC-1/2

Description
Adhesive-Back Clips Strip off the protective backing and press these clips into place for permanent mounting. They are made of resilient PVC plastic, elastic enough to receive cable, tubing, pipe or rod up to 1/2" diameter. The standard color is gray.
Datasheet
Description
Adhesive-Back Clips Strip off the protective backing and press these clips into place for permanent mounting. They are made of resilient PVC plastic, elastic enough to receive cable, tubing, pipe or rod up to 1/2" diameter. The standard color is gray.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adhesive-Back Clip - ABC-1/2 - ICO RALLY
Palo Alto, CA, USA
Adhesive-Back Clip
ABC-1/2
Adhesive-Back Clip ABC-1/2
Adhesive-Back Clips Strip off the protective backing and press these clips into place for permanent mounting. They are made of resilient PVC plastic, elastic enough to receive cable, tubing, pipe or rod up to 1/2" diameter. The standard color is gray.

Adhesive-Back Clips

Strip off the protective backing and press these clips into place for permanent mounting. They are made of resilient PVC plastic, elastic enough to receive cable, tubing, pipe or rod up to 1/2" diameter. The standard color is gray.

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Wire and Cable Clips
Product Number ABC-1/2
Product Name Adhesive-Back Clip
Type Adhesive Mount Clip; C Style Clip
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 1440683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details
Half Cable Clamp - 8144 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers