ICC Cable Solutions Speaker; 7000 Hz; 89 dB; Mylar; 10 mm Dx 23 mm Dia. (Frame) SR900R-PC

Description
7000 Hz Frequency Response 89 dB Sound Output Level PC Mount Speakers These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms. Material cone is mylar. Material frame is ABS. Magnet type is rare earth.
Description
7000 Hz Frequency Response 89 dB Sound Output Level PC Mount Speakers These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms. Material cone is mylar. Material frame is ABS. Magnet type is rare earth.

Suppliers

Company
Product
Description
Supplier Links
Speaker; 7000 Hz; 89 dB; Mylar; 10 mm Dx 23 mm Dia. (Frame) - 70115873 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker; 7000 Hz; 89 dB; Mylar; 10 mm Dx 23 mm Dia. (Frame)
70115873
Speaker; 7000 Hz; 89 dB; Mylar; 10 mm Dx 23 mm Dia. (Frame) 70115873
7000 Hz Frequency Response 89 dB Sound Output Level PC Mount Speakers These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms. Material cone is mylar. Material frame is ABS. Magnet type is rare earth.

7000 Hz Frequency Response 89 dB Sound Output Level PC Mount Speakers
These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.
Material cone is mylar. Material frame is ABS. Magnet type is rare earth.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Speakers
Product Number 70115873
Product Name Speaker; 7000 Hz; 89 dB; Mylar; 10 mm Dx 23 mm Dia. (Frame)
SPL 89 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 12.95 inch (329 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
EF-500 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 100 watts
Impedance 6 ohms
Sensitivity 89 dB
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details