ICC Cable Solutions Speaker, Round; 600 to 5000 Hz; 75 dB; Micro Miniature; Mylar; 1.5 g SR800RMS

Description
600 Hz to 5000 Hz Frequency Response Micro Miniature Low Profile Round Speakers These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms. Material cone is mylar. Material frame is ABS. Magnet type is rare earth.
Description
600 Hz to 5000 Hz Frequency Response Micro Miniature Low Profile Round Speakers These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms. Material cone is mylar. Material frame is ABS. Magnet type is rare earth.

Suppliers

Company
Product
Description
Supplier Links
Speaker, Round; 600 to 5000 Hz; 75 dB; Micro Miniature; Mylar; 1.5 g - 70115868 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker, Round; 600 to 5000 Hz; 75 dB; Micro Miniature; Mylar; 1.5 g
70115868
Speaker, Round; 600 to 5000 Hz; 75 dB; Micro Miniature; Mylar; 1.5 g 70115868
600 Hz to 5000 Hz Frequency Response Micro Miniature Low Profile Round Speakers These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms. Material cone is mylar. Material frame is ABS. Magnet type is rare earth.

600 Hz to 5000 Hz Frequency Response Micro Miniature Low Profile Round Speakers
These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.
Material cone is mylar. Material frame is ABS. Magnet type is rare earth.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Speakers
Product Number 70115868
Product Name Speaker, Round; 600 to 5000 Hz; 75 dB; Micro Miniature; Mylar; 1.5 g
SPL 75 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526890 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 4 ohms
Size 0.79 inch (20 mm)
View Details
ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details