ICC Cable Solutions Speaker, Square; 20000 Hz; 91 dB; Paper; 9.92 g S400SA

Description
20000 Hz Frequency Response General Purpose Square Speakers These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms. Material cone is paper. Material frame is metal. Magnet type is alnico.
Description
20000 Hz Frequency Response General Purpose Square Speakers These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms. Material cone is paper. Material frame is metal. Magnet type is alnico.

Suppliers

Company
Product
Description
Supplier Links
Speaker, Square; 20000 Hz; 91 dB; Paper; 9.92 g - 70115881 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker, Square; 20000 Hz; 91 dB; Paper; 9.92 g
70115881
Speaker, Square; 20000 Hz; 91 dB; Paper; 9.92 g 70115881
20000 Hz Frequency Response General Purpose Square Speakers These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms. Material cone is paper. Material frame is metal. Magnet type is alnico.

20000 Hz Frequency Response General Purpose Square Speakers
These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.
Material cone is paper. Material frame is metal. Magnet type is alnico.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Speakers
Product Number 70115881
Product Name Speaker, Square; 20000 Hz; 91 dB; Paper; 9.92 g
SPL 91 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526955 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
Speakers - 2603-CS28-01W75-06-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 750 Hz
View Details