ICC Cable Solutions Speaker, Square; 12000 Hz; 92 dB; Paper; 27 mm D x 92 mm x 92 mm Dia. (Frame) S350SA

Description
12000 Hz Frequency Response General Purpose Square Speakers These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms. Material cone is paper. Material frame is metal. Magnet type is alnico.
Description
12000 Hz Frequency Response General Purpose Square Speakers These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms. Material cone is paper. Material frame is metal. Magnet type is alnico.

Suppliers

Company
Product
Description
Supplier Links
Speaker, Square; 12000 Hz; 92 dB; Paper; 27 mm D x 92 mm x 92 mm Dia. (Frame) - 70115849 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker, Square; 12000 Hz; 92 dB; Paper; 27 mm D x 92 mm x 92 mm Dia. (Frame)
70115849
Speaker, Square; 12000 Hz; 92 dB; Paper; 27 mm D x 92 mm x 92 mm Dia. (Frame) 70115849
12000 Hz Frequency Response General Purpose Square Speakers These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms. Material cone is paper. Material frame is metal. Magnet type is alnico.

12000 Hz Frequency Response General Purpose Square Speakers
These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.
Material cone is paper. Material frame is metal. Magnet type is alnico.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Speakers
Product Number 70115849
Product Name Speaker, Square; 12000 Hz; 92 dB; Paper; 27 mm D x 92 mm x 92 mm Dia. (Frame)
SPL 92 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 8.74 inch (222 mm)
View Details
AM15XD2 AudioMaster® Public Address Hazardous Location Speakers - AM15XD2 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Size 12.25 inch (311 mm)
Weight 2200.00 g (77.62 oz)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details