ICC Cable Solutions Speaker, Round;15000Hz;Paper;3.00W;82dB;77.0mmDia.x35.2mmD;32.9g S300RFS-3W

Description
Shielded Low Leakage Round Speaker, Paper ⁄ Metal Cone Material, Ferrite Magnet Type These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms. These units prevent picture distortion as well as color shearing normally associated with magnetic fields. They are available in oval, square, and round designs.
Description
Shielded Low Leakage Round Speaker, Paper ⁄ Metal Cone Material, Ferrite Magnet Type These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms. These units prevent picture distortion as well as color shearing normally associated with magnetic fields. They are available in oval, square, and round designs.

Suppliers

Company
Product
Description
Supplier Links
Speaker, Round;15000Hz;Paper;3.00W;82dB;77.0mmDia.x35.2mmD;32.9g - 70115879 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker, Round;15000Hz;Paper;3.00W;82dB;77.0mmDia.x35.2mmD;32.9g
70115879
Speaker, Round;15000Hz;Paper;3.00W;82dB;77.0mmDia.x35.2mmD;32.9g 70115879
Shielded Low Leakage Round Speaker, Paper ⁄ Metal Cone Material, Ferrite Magnet Type These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms. These units prevent picture distortion as well as color shearing normally associated with magnetic fields. They are available in oval, square, and round designs.

Shielded Low Leakage Round Speaker, Paper ⁄ Metal Cone Material, Ferrite Magnet Type
These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.
These units prevent picture distortion as well as color shearing normally associated with magnetic fields. They are available in oval, square, and round designs.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Speakers
Product Number 70115879
Product Name Speaker, Round;15000Hz;Paper;3.00W;82dB;77.0mmDia.x35.2mmD;32.9g
Weight 32.90 g (1.16 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526938 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details