ICC Cable Solutions Speaker, Round;5000Hz;Paper;0.40W;86dB;70.0mmDia.x21.8mmD;9.92g S275RA

Description
General Purpose Round Speaker, Alnico Magnet Type, Paper ⁄ Metal Cone Material These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.
Description
General Purpose Round Speaker, Alnico Magnet Type, Paper ⁄ Metal Cone Material These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.

Suppliers

Company
Product
Description
Supplier Links
Speaker, Round;5000Hz;Paper;0.40W;86dB;70.0mmDia.x21.8mmD;9.92g - 70115846 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker, Round;5000Hz;Paper;0.40W;86dB;70.0mmDia.x21.8mmD;9.92g
70115846
Speaker, Round;5000Hz;Paper;0.40W;86dB;70.0mmDia.x21.8mmD;9.92g 70115846
General Purpose Round Speaker, Alnico Magnet Type, Paper ⁄ Metal Cone Material These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.

General Purpose Round Speaker, Alnico Magnet Type, Paper ⁄ Metal Cone Material
These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Speakers
Product Number 70115846
Product Name Speaker, Round;5000Hz;Paper;0.40W;86dB;70.0mmDia.x21.8mmD;9.92g
Weight 9.92 g (0.35 oz)
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 526918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Frequency Response 9600 Hz
Size 3.96 inch (100 mm)
View Details
Powered Subwoofer with Dual 12-inch Subwoofer Drivers, 3000 watts - f212-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 99773.24 g (3520.00 oz)
Application Automotive
View Details
Car Audio, Full Range Speaker - SE85 - Boston Acoustics, Inc.
Specs
Nominal Power 35 watts
Maximum Power 120 watts
Impedance 4 ohms
View Details