ICC Cable Solutions Speaker,Square; 5000Hz;Miniature;66mmDia.x21mmD;9.92g S250SA

Description
General Purpose Square Speaker, Paper ⁄ Metal Cone Material, Alnico Magnet Type These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.
Description
General Purpose Square Speaker, Paper ⁄ Metal Cone Material, Alnico Magnet Type These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.

Suppliers

Company
Product
Description
Supplier Links
Speaker,Square; 5000Hz;Miniature;66mmDia.x21mmD;9.92g - 70115845 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker,Square; 5000Hz;Miniature;66mmDia.x21mmD;9.92g
70115845
Speaker,Square; 5000Hz;Miniature;66mmDia.x21mmD;9.92g 70115845
General Purpose Square Speaker, Paper ⁄ Metal Cone Material, Alnico Magnet Type These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.

General Purpose Square Speaker, Paper ⁄ Metal Cone Material, Alnico Magnet Type
These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Speakers
Product Number 70115845
Product Name Speaker,Square; 5000Hz;Miniature;66mmDia.x21mmD;9.92g
Weight 9.92 g (0.35 oz)
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 2603-CS53-00P24-07-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 240 Hz
Weight 55.00 g (1.94 oz)
View Details