ICC Cable Solutions Speaker, Round;400 to 4800Hz;Paper;0.30W;8 Ohms;93dB;Metal;57mmDia.x9.7mmD S225RL

Description
General Purpose Round Speakers, 83 dB Sound Pressure, Paper Cone Material These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms. Material cone is paper. Material frame is metal. Magnet type is alnico.
Description
General Purpose Round Speakers, 83 dB Sound Pressure, Paper Cone Material These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms. Material cone is paper. Material frame is metal. Magnet type is alnico.

Suppliers

Company
Product
Description
Supplier Links
Speaker, Round;400 to 4800Hz;Paper;0.30W;8 Ohms;93dB;Metal;57mmDia.x9.7mmD - 70115862 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker, Round;400 to 4800Hz;Paper;0.30W;8 Ohms;93dB;Metal;57mmDia.x9.7mmD
70115862
Speaker, Round;400 to 4800Hz;Paper;0.30W;8 Ohms;93dB;Metal;57mmDia.x9.7mmD 70115862
General Purpose Round Speakers, 83 dB Sound Pressure, Paper Cone Material These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms. Material cone is paper. Material frame is metal. Magnet type is alnico.

General Purpose Round Speakers, 83 dB Sound Pressure, Paper Cone Material
These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.
Material cone is paper. Material frame is metal. Magnet type is alnico.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Speakers
Product Number 70115862
Product Name Speaker, Round;400 to 4800Hz;Paper;0.30W;8 Ohms;93dB;Metal;57mmDia.x9.7mmD
SPL 83 dB
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 6903696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 6.52 inch (166 mm)
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details