ICC Cable Solutions Speaker, Round;400 to 4500Hz;Paper;0.20W;8 Ohms;83dB;Metal;57mmDia.x19mmD S225RA-V

Description
General Purpose Round Speakers, 83 dB Sound Pressure, Paper Cone Material These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms. Material cone is paper. Material frame is metal. Magnet type is alnico.
Description
General Purpose Round Speakers, 83 dB Sound Pressure, Paper Cone Material These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms. Material cone is paper. Material frame is metal. Magnet type is alnico.

Suppliers

Company
Product
Description
Supplier Links
Speaker, Round;400 to 4500Hz;Paper;0.20W;8 Ohms;83dB;Metal;57mmDia.x19mmD - 70115842 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker, Round;400 to 4500Hz;Paper;0.20W;8 Ohms;83dB;Metal;57mmDia.x19mmD
70115842
Speaker, Round;400 to 4500Hz;Paper;0.20W;8 Ohms;83dB;Metal;57mmDia.x19mmD 70115842
General Purpose Round Speakers, 83 dB Sound Pressure, Paper Cone Material These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms. Material cone is paper. Material frame is metal. Magnet type is alnico.

General Purpose Round Speakers, 83 dB Sound Pressure, Paper Cone Material
These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.
Material cone is paper. Material frame is metal. Magnet type is alnico.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Speakers
Product Number 70115842
Product Name Speaker, Round;400 to 4500Hz;Paper;0.20W;8 Ohms;83dB;Metal;57mmDia.x19mmD
SPL 83 dB
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 4538969 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
Size 4.13 inch (105 mm)
View Details
CLOUD Series 12
Specs
Size 12.00 inch (305 mm)
Application MusicAudio
View Details
 - Diamond Studio 8.2 ProActive - Wharfedale Pro
Specs
SPL 108 dB
Frequency Response 45 to 24000 Hz
View Details