ICC Cable Solutions Speaker, Round;4500Hz;Paper;0.20W;83dB;50.0mmDia.x18mmD;9.92g S200RA

Description
General Purpose Round Speaker, Alnico Magnet Type, Paper ⁄ Metal Cone Material These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.
Description
General Purpose Round Speaker, Alnico Magnet Type, Paper ⁄ Metal Cone Material These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.

Suppliers

Company
Product
Description
Supplier Links
Speaker, Round;4500Hz;Paper;0.20W;83dB;50.0mmDia.x18mmD;9.92g - 70115840 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker, Round;4500Hz;Paper;0.20W;83dB;50.0mmDia.x18mmD;9.92g
70115840
Speaker, Round;4500Hz;Paper;0.20W;83dB;50.0mmDia.x18mmD;9.92g 70115840
General Purpose Round Speaker, Alnico Magnet Type, Paper ⁄ Metal Cone Material These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.

General Purpose Round Speaker, Alnico Magnet Type, Paper ⁄ Metal Cone Material
These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Speakers
Product Number 70115840
Product Name Speaker, Round;4500Hz;Paper;0.20W;83dB;50.0mmDia.x18mmD;9.92g
Weight 9.92 g (0.35 oz)
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 30 watts
Size 17.00 inch (432 mm)
View Details
Miniature Speakers - 7716979 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.39 inch (10 mm)
View Details
Speakers - 2603-CS134-15D07-55-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 150 Hz
View Details