ICC Cable Solutions Speaker, Round;4500Hz;Miniature;50mmDia.x19.1mmD;0.35Oz. S200RA-16

Description
0.35 Oz. Sound Pressure 4500 Hz Frequency Response Round Speaker These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms. Rated power is 0.2 W (Nom.). Rated power is 0.5 W (Max.).
Description
0.35 Oz. Sound Pressure 4500 Hz Frequency Response Round Speaker These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms. Rated power is 0.2 W (Nom.). Rated power is 0.5 W (Max.).

Suppliers

Company
Product
Description
Supplier Links
Speaker, Round;4500Hz;Miniature;50mmDia.x19.1mmD;0.35Oz. - 70115853 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker, Round;4500Hz;Miniature;50mmDia.x19.1mmD;0.35Oz.
70115853
Speaker, Round;4500Hz;Miniature;50mmDia.x19.1mmD;0.35Oz. 70115853
0.35 Oz. Sound Pressure 4500 Hz Frequency Response Round Speaker These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms. Rated power is 0.2 W (Nom.). Rated power is 0.5 W (Max.).

0.35 Oz. Sound Pressure 4500 Hz Frequency Response Round Speaker
These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers, modems, digital communication, queuing annunciators and intercoms.
Rated power is 0.2 W (Nom.). Rated power is 0.5 W (Max.).

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Speakers
Product Number 70115853
Product Name Speaker, Round;4500Hz;Miniature;50mmDia.x19.1mmD;0.35Oz.
Frequency Response 4500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Surface Mount Speaker - MASK4CT - Biamp Systems, Ltd.
Specs
Nominal Power 20 watts
Impedance 16 ohms
Application Loudspeaker; MusicAudio
View Details
 - PROGRAMME 30 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 106 dB
Maximum Power 100 watts
Impedance 8 ohms
View Details