ICC Cable Solutions Speaker, Round; 5000 Hz; 84 dB; Micro Miniature; Mylar S160RS-M-1W

Description
Mylar Material Cone Micro-Miniature Low Profile Round Speakers Magnet type is rare earth Round metal frame types.
Description
Mylar Material Cone Micro-Miniature Low Profile Round Speakers Magnet type is rare earth Round metal frame types.

Suppliers

Company
Product
Description
Supplier Links
Speaker, Round; 5000 Hz; 84 dB; Micro Miniature; Mylar - 70115727 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker, Round; 5000 Hz; 84 dB; Micro Miniature; Mylar
70115727
Speaker, Round; 5000 Hz; 84 dB; Micro Miniature; Mylar 70115727
Mylar Material Cone Micro-Miniature Low Profile Round Speakers Magnet type is rare earth Round metal frame types.

Mylar Material Cone Micro-Miniature Low Profile Round Speakers

  • Magnet type is rare earth
    Round metal frame types.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Speakers
Product Number 70115727
Product Name Speaker, Round; 5000 Hz; 84 dB; Micro Miniature; Mylar
SPL 84 dB
Unlock Full Specs
to access all available technical data

Similar Products

AM15XD2 AudioMaster® Public Address Hazardous Location Speakers - AM15XD2 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Size 12.25 inch (311 mm)
Weight 2200.00 g (77.62 oz)
View Details
Speakers - 526812 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 8 ohms
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details